The S99FXS-050020 is a single-end flexi-hinge made of 400 series stainless steel, designed for limited-angle rotary applications with zero backlash and no need for lubrication. It has an outer diameter of 0.5000 inch, a length of 0.800 inch, and an end length of 0.374 inch. It provides a maximum compression load capacity of 140 lbf and a maximum tension load capacity of 200 lbf at zero deflection, with a torsional spring rate of 0.1185 lbf·in./deg and operates within a temperature range of -65°F to +350°F.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXS-050020 |
| Product Name | Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension |
| Length | 0.8000 inch (20.32 mm) |