Sugatsune America, Inc. STAINLESS STEEL TORQUE HINGE - HG-TBS15R HG-TBS15R

Description
Torque hinge made entirely from stainless steel, making it suitable for use in corrosive environments. For pair use. When installing, ensure that both hinge shafts are levelled and aligned. Operating temperature: 0°~40°C (32°~104°F). Great for LCD's, monitoring camera displays, medical and food equipment. High Durability: HG-TBS passed 40,000 open/close private cycle test, twice that of HG-TB torque hinge (20,000 cycles).
Description
Torque hinge made entirely from stainless steel, making it suitable for use in corrosive environments. For pair use. When installing, ensure that both hinge shafts are levelled and aligned. Operating temperature: 0°~40°C (32°~104°F). Great for LCD's, monitoring camera displays, medical and food equipment. High Durability: HG-TBS passed 40,000 open/close private cycle test, twice that of HG-TB torque hinge (20,000 cycles).
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-TBS15R is a right-handed, all-stainless-steel torque hinge designed for pair use in corrosive environments, with a torque of 13.2 lb·in (±20%), a 40° opening angle, and a weight of 320 g. It features a free-stop mechanism and has passed a 40,000-cycle open/close endurance test. Operating temperature ranges from 0°C to 40°C (32°F to 104°F). The hinge is constructed with 304 and 303 stainless steel components and polished barrel finishes, suitable for applications such as LCD displays, medical equipment, and food processing systems.

Datasheet Summary
Powered by GS/AI

The HG-TBS15R is a right-handed, all-stainless-steel torque hinge designed for pair use in corrosive environments, with a torque of 13.2 lb·in (±20%), a 40° opening angle, and a weight of 320 g. It features a free-stop mechanism and has passed a 40,000-cycle open/close endurance test. Operating temperature ranges from 0°C to 40°C (32°F to 104°F). The hinge is constructed with 304 and 303 stainless steel components and polished barrel finishes, suitable for applications such as LCD displays, medical equipment, and food processing systems.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL TORQUE HINGE - HG-TBS15R - HG-TBS15R - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL TORQUE HINGE - HG-TBS15R
HG-TBS15R
STAINLESS STEEL TORQUE HINGE - HG-TBS15R HG-TBS15R
Torque hinge made entirely from stainless steel, making it suitable for use in corrosive environments. For pair use. When installing, ensure that both hinge shafts are levelled and aligned. Operating temperature: 0°~40°C (32°~104°F). Great for LCD's, monitoring camera displays, medical and food equipment. High Durability: HG-TBS passed 40,000 open/close private cycle test, twice that of HG-TB torque hinge (20,000 cycles).

  • Torque hinge made entirely from stainless steel, making it suitable for use in corrosive environments.
  • For pair use. When installing, ensure that both hinge shafts are levelled and aligned.
  • Operating temperature: 0°~40°C (32°~104°F).
  • Great for LCD's, monitoring camera displays, medical and food equipment.
  • High Durability: HG-TBS passed 40,000 open/close private cycle test, twice that of HG-TB torque hinge (20,000 cycles).
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TBS15R
Product Name STAINLESS STEEL TORQUE HINGE - HG-TBS15R
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

MORTISE MOUNT SOFT CLOSING HINGE, 13-20 LBS•IN, BLACK - HG-JHM14-S-20BL - HG-JHM14-S-20BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details
CENTER HINGE FOR FOLDING DOORS - CH-75/NI - CH-75/NI - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Hole Type Round
Number of Holes 4
View Details
One-Way Concealed Torque Hinge - HG-TQU15-A - HG-TQU15-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details
CONCEALED HINGE - H160-34/0 - H160-34/0 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details