Cri-plastMP® PFA Electrically Conductive Compounds are static-dissipative materials designed for applications such as tubing and linings, offering stable electrical conductivity up to 260°C and retained performance at 150% elongation. Available in pellet form, they support injection, extrusion, transfer, and compression molding without requiring drying. Typical electrical resistivity ranges from 100 to 4500 ohm/sq, with MIT Flex performance up to 250,000 cycles under a 2.5 lb load. The compounds retain conductivity after regrinding and operate reliably across the full PFA service temperature range.
Cri-plastMP™ PFA Electrically Conductive Compounds are formulated to meet your static dissipative/conducti
| Cri-Tech, Inc. | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | Cri-plastMP |
| Product Name | PFA Electrically Conductive Compounds |
| Type | MoldingCompound; Thermoplastic |
| Chemical System | Fluoropolymer |
| Industry | OEM or Industrial |
| Features | Anti-static or ESD Control; Electrically Conductive Compound |