ExxonMobil - Polyethylene Products Exact™ Plastomer Resins for Molded and Extruded Products Exact™ 9371

Description
With characteristics that improve strength and flexibility, Exact plastomer resins’ rubber-like properties support product durability and processability.
Request a Quote
Description
With characteristics that improve strength and flexibility, Exact plastomer resins’ rubber-like properties support product durability and processability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Exact,Ñ¢ 9371 is an ethylene butene copolymer manufactured using ExxonMobil's proprietary metallocene catalyst technology. This resin exhibits compatibility with various polyolefins, including polypropylene (PP), polyethylene (PE), and ethylene-vinyl acetate copolymer resin (EVA). It is available in pellet form and is suitable for applications such as compounding, thermoplastic olefins (TPO), general-purpose elastomers, and injection molding. The typical density of Exact 9371 is 0.872 g/cm², with a melt index of 4.5 g/10 min at 190°C under a load of 2.16 kg. Mechanical properties include a durometer hardness of 71 Shore A, a flexural modulus of 2300 psi (16 MPa), and tensile strength at break of 535 psi (3.69 MPa) with an elongation at break of 800%. Thermal properties feature a Vicat softening temperature of 125°F (51.4°C) and a peak melting temperature of 131°F (55°C). This product is noted for its low density and low crystallinity, making it suitable for applications requiring enhanced flexibility and durability. However, it is important to note that this product should not be used in medical applications without prior written acknowledgment from ExxonMobil.

Datasheet Summary
Powered by GS/AI

Exact,Ñ¢ 9371 is an ethylene butene copolymer manufactured using ExxonMobil's proprietary metallocene catalyst technology. This resin exhibits compatibility with various polyolefins, including polypropylene (PP), polyethylene (PE), and ethylene-vinyl acetate copolymer resin (EVA). It is available in pellet form and is suitable for applications such as compounding, thermoplastic olefins (TPO), general-purpose elastomers, and injection molding. The typical density of Exact 9371 is 0.872 g/cm², with a melt index of 4.5 g/10 min at 190°C under a load of 2.16 kg. Mechanical properties include a durometer hardness of 71 Shore A, a flexural modulus of 2300 psi (16 MPa), and tensile strength at break of 535 psi (3.69 MPa) with an elongation at break of 800%. Thermal properties feature a Vicat softening temperature of 125°F (51.4°C) and a peak melting temperature of 131°F (55°C). This product is noted for its low density and low crystallinity, making it suitable for applications requiring enhanced flexibility and durability. However, it is important to note that this product should not be used in medical applications without prior written acknowledgment from ExxonMobil.

Suppliers

Company
Product
Description
Supplier Links
Exact™ Plastomer Resins for Molded and Extruded Products - Exact™ 9371 - ExxonMobil - Polyethylene Products
Spring, TX, United States
Exact™ Plastomer Resins for Molded and Extruded Products
Exact™ 9371
Exact™ Plastomer Resins for Molded and Extruded Products Exact™ 9371
With characteristics that improve strength and flexibility, Exact plastomer resins’ rubber-like properties support product durability and processability.

With characteristics that improve strength and flexibility, Exact plastomer resins’ rubber-like properties support product durability and processability.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil - Polyethylene Products
Product Category Polymers and Plastic Resins
Product Number Exact™ 9371
Product Name Exact™ Plastomer Resins for Molded and Extruded Products
Type MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Escor™ EAA Copolymer Resins - Escor™ 5050 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 8.40 g / 10 minutes
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3139 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 530.0 %
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 121 ExCo - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 6.00 g / 10 minutes
View Details
ExxonMobil™ EnBA Copolymer Resins - ExxonMobil™ EnBA EN 33901 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
View Details