Auto calibration and backlight, powerful dual level display
| Hanna Instruments, Inc. | |
|---|---|
| Product Category | Temperature Indicators |
| Product Number | HI 93542 |
| Product Name | Dual Channel Thermometer |
| Mounting Options | Portable or Hand Held |
| Sensed Temperature Range | -328 to 2500 F (-200 to 1371 C) |
| Input Options | Accepts Thermocouple Inputs |
| # of Inputs / Channels | 1 # |
| Local Interface | Analog Front Panel |