| Hanna Instruments, Inc. | |
|---|---|
| Product Category | Oxidation Reduction Potential (ORP) Instruments |
| Product Number | HI 9026 |
| Product Name | pH Meter |
| Measures pH | Yes |
| Form Factor | Hand Held |
| Features and Functionality | Automatic Temperature Compensation; Battery Powered; Built-in or Self Calibration |
| ORP Range | -700 to 1999 millivolts |
| Accuracy | 0.0100 ±pH |