The PCE-228 is a handheld water analysis meter for measuring pH, redox potential (with optional electrode), and temperature. It features a 52 x 38 mm LCD display, stores data on SD cards from 1 to 16 GB in Excel format, and includes an RS-232 interface for data transfer. The device comes with a pH PE-03 electrode and a stainless steel temperature sensor, supports automatic three-point calibration, and offers manual or automatic temperature compensation from 0 to 100°C. It is powered by six AA batteries and measures 177 x 68 x 45 mm, weighing 490 g. Operating conditions are 0 to 50°C with maximum 80% relative humidity.
PCE-228 Water Analysis Meter
Measures pH, redox and temperature /
SD memory card (1 ... 16 GB), measured values are stored in an Excel file /
Large display / RS-232 interface and optional PC software The PCE-228 water analysis meter is an easy-to-use handheld device for measuring pH, mV and °C. With the PCE-228 water analysis meter, both temperature and pH values can be directly stored onto a SD card (in Excel format), or transferred to a PC through an RS-232 interface. An optional software and data cable for the PCE-228 water analysis meter are available as accessories to transfer data to a computer. Temperature compensation in the PCE-228 water analysis meter can be done manually or automatically by way of the temperature sensor which is included. The pH meter has two calibration points. The calibration can be done with the trimmer on the side of the device which is protected under a cover. With this combined device, the user can determine pH value, temperature or redox potency (ORP). For the latter measurement parameter, a redox electrode must be ordered separately from the PCE-228 water analysis meter. We recommend the ORP-14 electrode. The water analysis meter is powered by a 9V battery, which is included in the delivery contents.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Oxidation Reduction Potential (ORP) Instruments |
| Product Number | PCE-228 |
| Product Name | Water Analysis Meter |
| Measures pH | Yes |
| Form Factor | Hand Held ; Portable |
| Features and Functionality | Automatic Temperature Compensation; Battery Powered |
| ORP Range | -1999 to 1999 millivolts |
| pH range | 0.0 to 14 pH |