The Myron L® Company 900M-1C is a ¼ DIN size multi-parameter monitor/controller designed for simultaneous monitoring of up to two conductivity/resisti
Myron L® Company’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of the instrument all from the LCD touch screen. These highly accurate instruments have the ability for simultaneous monitoring and controlling of multiple inputs/outputs.
Parameters Include: Conductivity, Resistivity, Salinity, TDS, pH, ORP, Temperature, mV Input, Flow, % Rejection, and 4-20 / 0-20 mA Multi-Parameter Input
| Myron L Company | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | 900M-1C |
| Product Name | Powerful, Flexible Multi-Parameter Monitor / Controller |
| Water Quality Parameters | Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Measures Resistivity |
| Form Factor | Lab / Benchtop |
| Instrument Specific Features | Automatic Temperature Compensation; Controller Functionality |
| Other Output | Relay, Alarm, Signal Output, Recorder Output |
| Number of Control Relays | 3 |