Newport MKS Fiber Pigtailed Collimator, 1310 nm, 9/125 µm Singlemode, FC/APC. F-COL-9-13-FCAPC

Description
The F-COL-9-13-FCAPC Fiber Pigtailed Collimator consists of a single-mode 9/125 μm FC/APC connectorized fiber pigtail precisely aligned to a Gradient Index (GRIN) lens assembly, which is ideal for collimated light applications. The standard 1310 nm version comes with FC/APC connectorized fiber endings. Other fiber termination options are available as F-COL-9-13-OPT. Please contact Newport for more details. Each fiber is contained in a glass ferrule, angle polished and AR coated to assure low back-reflection into the fiber pigtail. A protective metal housing sleeve and strain relief boot provide excellent environmental protection to the final assembly. Applications for a single fiber collimator include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.
Request a Quote
Description
The F-COL-9-13-FCAPC Fiber Pigtailed Collimator consists of a single-mode 9/125 μm FC/APC connectorized fiber pigtail precisely aligned to a Gradient Index (GRIN) lens assembly, which is ideal for collimated light applications. The standard 1310 nm version comes with FC/APC connectorized fiber endings. Other fiber termination options are available as F-COL-9-13-OPT. Please contact Newport for more details. Each fiber is contained in a glass ferrule, angle polished and AR coated to assure low back-reflection into the fiber pigtail. A protective metal housing sleeve and strain relief boot provide excellent environmental protection to the final assembly. Applications for a single fiber collimator include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Pigtailed Collimator, 1310 nm, 9/125 µm Singlemode, FC/APC. - F-COL-9-13-FCAPC - Newport MKS
Irvine, CA, United States
Fiber Pigtailed Collimator, 1310 nm, 9/125 µm Singlemode, FC/APC.
F-COL-9-13-FCAPC
Fiber Pigtailed Collimator, 1310 nm, 9/125 µm Singlemode, FC/APC. F-COL-9-13-FCAPC
The F-COL-9-13-FCAPC Fiber Pigtailed Collimator consists of a single-mode 9/125 μm FC/APC connectorized fiber pigtail precisely aligned to a Gradient Index (GRIN) lens assembly, which is ideal for collimated light applications. The standard 1310 nm version comes with FC/APC connectorized fiber endings. Other fiber termination options are available as F-COL-9-13-OPT. Please contact Newport for more details. Each fiber is contained in a glass ferrule, angle polished and AR coated to assure low back-reflection into the fiber pigtail. A protective metal housing sleeve and strain relief boot provide excellent environmental protection to the final assembly. Applications for a single fiber collimator include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.

The F-COL-9-13-FCAPC Fiber Pigtailed Collimator consists of a single-mode 9/125 μm FC/APC connectorized fiber pigtail precisely aligned to a Gradient Index (GRIN) lens assembly, which is ideal for collimated light applications. The standard 1310 nm version comes with FC/APC connectorized fiber endings. Other fiber termination options are available as F-COL-9-13-OPT. Please contact Newport for more details. Each fiber is contained in a glass ferrule, angle polished and AR coated to assure low back-reflection into the fiber pigtail. A protective metal housing sleeve and strain relief boot provide excellent environmental protection to the final assembly.
Applications for a single fiber collimator include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lens Assemblies
Product Number F-COL-9-13-FCAPC
Product Name Fiber Pigtailed Collimator, 1310 nm, 9/125 µm Singlemode, FC/APC.
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic Collimator, Adjustable, 600-1000 nm, 6 mm Aperture, FC/PC - F-H5-NIR-FC - Newport MKS
Specs
Type Collimator
Wavelength 600 to 1000 nm (6000 to 10000 Å)
Aperture 6 mm (0.2362 inch)
View Details
Fiber-optic Collimator, Adjustable, 375-600 nm, 6 mm Aperture, FC/PC - F-H5-VIS-FC - Newport MKS
Specs
Type Collimator
Wavelength 375 to 600 nm (3750 to 6000 Å)
Aperture 6 mm (0.2362 inch)
View Details
Fiber-optic Collimator, FC, 1310 nm, 2.8 mm beam - F-C5-F3-1310 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Aperture 5 mm (0.1969 inch)
View Details
F-O Collimator, FC, 780 nm, 3.0 mm beam - F-C5-F3-780 - Newport MKS
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 5 mm (0.1969 inch)
View Details