PCB Piezotronics, Inc. Precision Condenser Microphone 377A06

Description
1/2 in Free-Field, Prepolarized, 12.6 mV/Pa Microphone
Datasheet
Description
1/2 in Free-Field, Prepolarized, 12.6 mV/Pa Microphone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 377A06 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
377A06
Precision Condenser Microphone 377A06
1/2 in Free-Field, Prepolarized, 12.6 mV/Pa Microphone

1/2 in Free-Field, Prepolarized, 12.6 mV/Pa Microphone

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377A06
Product Name Precision Condenser Microphone
Sound Field Free-Field
Dynamic Range 162 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Sound Field Pressure Field
Nominal Size 1"
Actual Size 1 inch (25.4 mm)
View Details
Measurement Microphone - M2215 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 25 to 153 dB re 20µPa
View Details
Precision Condenser Microphone - 377C20 - PCB Piezotronics, Inc.
Specs
Dynamic Range 146 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
View Details
Measurement microphone - CRY331 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
View Details