Columbia Research Labs, Inc. High Intensity Acoustic Sensor 939M12

Description
The Columbia Series 939 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. These units are constructed for use in corrosive environments which are compatible with the type 316 stainless steel diaphragm. The miniature 10-32 fused-glass coaxial connector combined with the all-welded construction provides a true hermetic seal. Electrically, the Series 939 transducers comprise sensing elements of piezoceramic material, the low side of which are electrically common with the stainless steel housing. Consult the factory for customized versions of this sensor. Features High Sensitivity Wide Frequency Response High Temperature To +500 Deg F Choice of Pipe Thread or Straight Thread Mounting
Datasheet
Description
The Columbia Series 939 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. These units are constructed for use in corrosive environments which are compatible with the type 316 stainless steel diaphragm. The miniature 10-32 fused-glass coaxial connector combined with the all-welded construction provides a true hermetic seal. Electrically, the Series 939 transducers comprise sensing elements of piezoceramic material, the low side of which are electrically common with the stainless steel housing. Consult the factory for customized versions of this sensor. Features High Sensitivity Wide Frequency Response High Temperature To +500 Deg F Choice of Pipe Thread or Straight Thread Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Intensity Acoustic Sensor - 939M12 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
High Intensity Acoustic Sensor
939M12
High Intensity Acoustic Sensor 939M12
The Columbia Series 939 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. These units are constructed for use in corrosive environments which are compatible with the type 316 stainless steel diaphragm. The miniature 10-32 fused-glass coaxial connector combined with the all-welded construction provides a true hermetic seal. Electrically, the Series 939 transducers comprise sensing elements of piezoceramic material, the low side of which are electrically common with the stainless steel housing. Consult the factory for customized versions of this sensor. Features High Sensitivity Wide Frequency Response High Temperature To +500 Deg F Choice of Pipe Thread or Straight Thread Mounting

The Columbia Series 939 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. These units are constructed for use in corrosive environments which are compatible with the type 316 stainless steel diaphragm. The miniature 10-32 fused-glass coaxial connector combined with the all-welded construction provides a true hermetic seal.

Electrically, the Series 939 transducers comprise sensing elements of piezoceramic material, the low side of which are electrically common with the stainless steel housing. Consult the factory for customized versions of this sensor.

Features

  • High Sensitivity
  • Wide Frequency Response
  • High Temperature To +500 Deg F
  • Choice of Pipe Thread or Straight Thread Mounting
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Measurement Microphones
Product Number 939M12
Product Name High Intensity Acoustic Sensor
Sound Field Pressure Field
Frequency Response 2 to 15000 Hz
Dynamic Range ? to 191 dB re 20µPa
Nominal Size Other; 1 3/8" Hex
Actual Size 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 10 to 16000 Hz
Dynamic Range 6 to 110 dB re 20µPa
View Details
Measurement microphone - CRY331 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
View Details
ICP® Electret Array Microphone - 130F20 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Frequency Response 20 to 10000 Hz
Dynamic Range 122 dB re 20µPa
View Details
High Intensity Acoustic Sensor - 938 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 15000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details