Columbia Research Labs, Inc. High Intensity Acoustic Sensor 938

Description
The Columbia Model 938 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. The unit is constructed for use in corrosive environments which are compatible with the type 316 stainless steel diaphragm. The stainless steel MILstyle connector combined with the all-welded construction provides a true hermetic seal. Electrically, the Model 938 transducer comprises sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a differential input amplifier. Consult the factory for customized versions of this sensor. Features High Sensitivity Wide Frequency Response High Temperature To +500 Deg F Electrically Isolated 2-Pin Connector
Datasheet
Description
The Columbia Model 938 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. The unit is constructed for use in corrosive environments which are compatible with the type 316 stainless steel diaphragm. The stainless steel MILstyle connector combined with the all-welded construction provides a true hermetic seal. Electrically, the Model 938 transducer comprises sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a differential input amplifier. Consult the factory for customized versions of this sensor. Features High Sensitivity Wide Frequency Response High Temperature To +500 Deg F Electrically Isolated 2-Pin Connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Intensity Acoustic Sensor - 938 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
High Intensity Acoustic Sensor
938
High Intensity Acoustic Sensor 938
The Columbia Model 938 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. The unit is constructed for use in corrosive environments which are compatible with the type 316 stainless steel diaphragm. The stainless steel MILstyle connector combined with the all-welded construction provides a true hermetic seal. Electrically, the Model 938 transducer comprises sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a differential input amplifier. Consult the factory for customized versions of this sensor. Features High Sensitivity Wide Frequency Response High Temperature To +500 Deg F Electrically Isolated 2-Pin Connector

The Columbia Model 938 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. The unit is constructed for use in corrosive environments which are compatible with the type 316 stainless steel diaphragm. The stainless steel MILstyle connector combined with the all-welded construction provides a true hermetic seal.

Electrically, the Model 938 transducer comprises sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a differential input amplifier. Consult the factory for customized versions of this sensor.

Features

  • High Sensitivity
  • Wide Frequency Response
  • High Temperature To +500 Deg F
  • Electrically Isolated
  • 2-Pin Connector
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Measurement Microphones
Product Number 938
Product Name High Intensity Acoustic Sensor
Sound Field Pressure Field
Frequency Response 2 to 15000 Hz
Dynamic Range 80 to 191 dB re 20µPa
Nominal Size Other; 1.06" Hex
Actual Size 1.06 inch (26.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 6.3 to 20000 Hz
Dynamic Range 16 to 134 dB re 20µPa
View Details
High Intensity Acoustic Sensor - 765M22 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 8000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details
Precision Condenser Microphone - 377A12 - PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 182 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
View Details
Measurement microphone - CRY336 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 10000 Hz
Dynamic Range 15 dB re 20µPa
View Details