Hammond Manufacturing Company Inc. RACK;ACCESORRY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (17-27IN);LIGHT DUTY RMASV1917BK1

Description
Uses 1U (1.75") of Rack Space Adjustable Mounting Depth Choice of Unvented or Vented Versions 14 Gauge Steel Construction Weight Load Tested to 75 Pounds Rugged Textured Black Powder Paint Finish Includes All Mounting Hardware Mounts on Two Pair of Panel Rails (Front and Back)

Suppliers

Company
Product
Description
Supplier Links
RACK;ACCESORRY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (17-27IN);LIGHT DUTY - 70166002 - Allied Electronics, Inc.
Fort Worth, TX, USA
RACK;ACCESORRY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (17-27IN);LIGHT DUTY
70166002
RACK;ACCESORRY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (17-27IN);LIGHT DUTY 70166002
Uses 1U (1.75") of Rack Space Adjustable Mounting Depth Choice of Unvented or Vented Versions 14 Gauge Steel Construction Weight Load Tested to 75 Pounds Rugged Textured Black Powder Paint Finish Includes All Mounting Hardware Mounts on Two Pair of Panel Rails (Front and Back)

  • Uses 1U (1.75") of Rack Space
  • Adjustable Mounting Depth
  • Choice of Unvented or Vented Versions
  • 14 Gauge Steel Construction
  • Weight Load Tested to 75 Pounds
  • Rugged Textured Black Powder Paint Finish
  • Includes All Mounting Hardware
  • Mounts on Two Pair of Panel Rails (Front and Back)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70166002
Product Name RACK;ACCESORRY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (17-27IN);LIGHT DUTY
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures With Wide Front Panels - MOTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Slanted (optional feature)
Length 6.1 to 9.25 inch (155 to 235 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
IP67 HINGED TERMINAL BLOCK JUNCTION BOX - JW series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 1.48 inch (37.5 mm)
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers