Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Assembled HDME2268BK

Description
The HDME is ideal for housing network access equipment in harsh environments such as a factory floor. The HDME features a sealed cabinet with included gland plates for the installation of filter fans. The UL and CSA tested NEMA ratings provide outstanding protection against dust and air contaminants. Features Front and rear solid doors include an installed gland plate for cooling options. Doors open to 135°. Window door option available. Reinforced top panel with provisions for optional HDMELB lifting eye bolts. Frames can be joined together with an optional joining kit. A black, cellular neoprene gasket provides tight and secure seal protection from moisture, dust and air contaminants. Available in 42U and 47U mounting heights. Available 24" wide. 31.5" is available as a special order. Available in 31.5" and 39.37" overall depths. Includes adjustable depth mount rails. Specifications Cabinet frame, doors and side panels are constructed in 14-gauge mild steel. Square hole 19" mounting rails are constructed in 12-gauge mild steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. Tested to 1,500 lbs (680 kg). NEMA Rated for UL 508A Type 12 and CSA Type 12. Complies with NEMA Type 12 and IEC 60529 IP54. Lift-tested to 900 lbs (408 kg) of equipment load when used with our HDMELB lifting eye bolts. Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. Also available in textured light gray upon request. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters. Two (2) pairs of adjustable depth EIA compliant square hole punched mounting rails. Two (2) solid removable side panels. Two (2) solid doors with one (1) installed gland plate one (1) die-cast locking swing handle Two (2) door keys One (1) solid top panel. Two (2) bottom panels with gland plates Four (4) levelling feet Starter pack of CAGKIT1032-50 screws Videos Accessories Climate Control Tamper Resistant Screws Frame Joining Kit Rack and Cabinet Stem Casters 10-32 Mounting Hardware Universal Rack Shelf Rack Mount Locking Storage Drawer Adjustable Depth Shelf Power Distribution Units (PDUs) Vertical Cable Tray 10 AWG Bonding Wire Kits Copper Bonding Busbar Rack Panels Liquid-Tight Cordgrips (Nylon)
Request a Quote
Description
The HDME is ideal for housing network access equipment in harsh environments such as a factory floor. The HDME features a sealed cabinet with included gland plates for the installation of filter fans. The UL and CSA tested NEMA ratings provide outstanding protection against dust and air contaminants. Features Front and rear solid doors include an installed gland plate for cooling options. Doors open to 135°. Window door option available. Reinforced top panel with provisions for optional HDMELB lifting eye bolts. Frames can be joined together with an optional joining kit. A black, cellular neoprene gasket provides tight and secure seal protection from moisture, dust and air contaminants. Available in 42U and 47U mounting heights. Available 24" wide. 31.5" is available as a special order. Available in 31.5" and 39.37" overall depths. Includes adjustable depth mount rails. Specifications Cabinet frame, doors and side panels are constructed in 14-gauge mild steel. Square hole 19" mounting rails are constructed in 12-gauge mild steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. Tested to 1,500 lbs (680 kg). NEMA Rated for UL 508A Type 12 and CSA Type 12. Complies with NEMA Type 12 and IEC 60529 IP54. Lift-tested to 900 lbs (408 kg) of equipment load when used with our HDMELB lifting eye bolts. Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. Also available in textured light gray upon request. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters. Two (2) pairs of adjustable depth EIA compliant square hole punched mounting rails. Two (2) solid removable side panels. Two (2) solid doors with one (1) installed gland plate one (1) die-cast locking swing handle Two (2) door keys One (1) solid top panel. Two (2) bottom panels with gland plates Four (4) levelling feet Starter pack of CAGKIT1032-50 screws Videos Accessories Climate Control Tamper Resistant Screws Frame Joining Kit Rack and Cabinet Stem Casters 10-32 Mounting Hardware Universal Rack Shelf Rack Mount Locking Storage Drawer Adjustable Depth Shelf Power Distribution Units (PDUs) Vertical Cable Tray 10 AWG Bonding Wire Kits Copper Bonding Busbar Rack Panels Liquid-Tight Cordgrips (Nylon)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - HDME2268BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Assembled
HDME2268BK
Rack Mounting Solutions - Server Racks and Cabinets - Assembled HDME2268BK
The HDME is ideal for housing network access equipment in harsh environments such as a factory floor. The HDME features a sealed cabinet with included gland plates for the installation of filter fans. The UL and CSA tested NEMA ratings provide outstanding protection against dust and air contaminants. Features Front and rear solid doors include an installed gland plate for cooling options. Doors open to 135°. Window door option available. Reinforced top panel with provisions for optional HDMELB lifting eye bolts. Frames can be joined together with an optional joining kit. A black, cellular neoprene gasket provides tight and secure seal protection from moisture, dust and air contaminants. Available in 42U and 47U mounting heights. Available 24" wide. 31.5" is available as a special order. Available in 31.5" and 39.37" overall depths. Includes adjustable depth mount rails. Specifications Cabinet frame, doors and side panels are constructed in 14-gauge mild steel. Square hole 19" mounting rails are constructed in 12-gauge mild steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. Tested to 1,500 lbs (680 kg). NEMA Rated for UL 508A Type 12 and CSA Type 12. Complies with NEMA Type 12 and IEC 60529 IP54. Lift-tested to 900 lbs (408 kg) of equipment load when used with our HDMELB lifting eye bolts. Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. Also available in textured light gray upon request. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters. Two (2) pairs of adjustable depth EIA compliant square hole punched mounting rails. Two (2) solid removable side panels. Two (2) solid doors with one (1) installed gland plate one (1) die-cast locking swing handle Two (2) door keys One (1) solid top panel. Two (2) bottom panels with gland plates Four (4) levelling feet Starter pack of CAGKIT1032-50 screws Videos Accessories Climate Control Tamper Resistant Screws Frame Joining Kit Rack and Cabinet Stem Casters 10-32 Mounting Hardware Universal Rack Shelf Rack Mount Locking Storage Drawer Adjustable Depth Shelf Power Distribution Units (PDUs) Vertical Cable Tray 10 AWG Bonding Wire Kits Copper Bonding Busbar Rack Panels Liquid-Tight Cordgrips (Nylon)

The HDME is ideal for housing network access equipment in harsh environments such as a factory floor. The HDME features a sealed cabinet with included gland plates for the installation of filter fans. The UL and CSA tested NEMA ratings provide outstanding protection against dust and air contaminants.

Features

  • Front and rear solid doors include an installed gland plate for cooling options. Doors open to 135°. Window door option available.
  • Reinforced top panel with provisions for optional HDMELB lifting eye bolts.
  • Frames can be joined together with an optional joining kit.
  • A black, cellular neoprene gasket provides tight and secure seal protection from moisture, dust and air contaminants.
  • Available in 42U and 47U mounting heights.
  • Available 24" wide. 31.5" is available as a special order.
  • Available in 31.5" and 39.37" overall depths.
  • Includes adjustable depth mount rails.

Specifications

  • Cabinet frame, doors and side panels are constructed in 14-gauge mild steel.
  • Square hole 19" mounting rails are constructed in 12-gauge mild steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding.
  • Tested to 1,500 lbs (680 kg).
  • NEMA Rated for UL 508A Type 12 and CSA Type 12. Complies with NEMA Type 12 and IEC 60529 IP54.
  • Lift-tested to 900 lbs (408 kg) of equipment load when used with our HDMELB lifting eye bolts.
  • Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET.
  • Finished in textured RAL9005 black powder paint. Also available in textured light gray upon request.
  • Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Included Components

  • Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters.
  • Two (2) pairs of adjustable depth EIA compliant square hole punched mounting rails.
  • Two (2) solid removable side panels.
  • Two (2) solid doors with
    • one (1) installed gland plate
    • one (1) die-cast locking swing handle
    • Two (2) door keys
  • One (1) solid top panel.
  • Two (2) bottom panels with gland plates
  • Four (4) levelling feet
  • Starter pack of CAGKIT1032-50 screws

Videos

Accessories

  • Climate Control
  • Tamper Resistant Screws
  • Frame Joining Kit
  • Rack and Cabinet Stem Casters
  • 10-32 Mounting Hardware
  • Universal Rack Shelf
  • Rack Mount Locking Storage Drawer
  • Adjustable Depth Shelf
  • Power Distribution Units (PDUs)
  • Vertical Cable Tray
  • 10 AWG Bonding Wire Kits
  • Copper Bonding Busbar
  • Rack Panels
  • Liquid-Tight Cordgrips (Nylon)
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number HDME2268BK
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Assembled
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks - DNRR84HDW - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 90.13 inch (2289 mm)
Width 20 inch (508 mm)
View Details
2 suppliers
Boxes - 164-1414N4PHS16M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Small Enclosures - General Purpose Metal - 1402HV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks - APB19007BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 6.98 inch (177 mm)
Width 19.25 inch (489 mm)
View Details
2 suppliers