Hammond Manufacturing Company Inc. Racks 1459FBK1

Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Top 16.140"" L x 21.120"" W x 24.700"" H (409.96mm x 536.45mm x 627.38mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Top 16.140"" L x 21.120"" W x 24.700"" H (409.96mm x 536.45mm x 627.38mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - HM3226-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Top 16.140"" L x 21.120"" W x 24.700"" H (409.96mm x 536.45mm x 627.38mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Top 16.140"" L x 21.120"" W x 24.700"" H (409.96mm x 536.45mm x 627.38mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
1459FBK1
Racks & Rack Cabinets 1459FBK1
Racks & Rack Cabinets Open Frame Rack 13U, 16.14" Depth

Racks & Rack Cabinets Open Frame Rack 13U, 16.14" Depth

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number HM3226-ND 1459FBK1
Product Name Racks Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 23.62 inch (49.78 to 600 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details