Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures 1418K8

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed 14 gauge steel bodies and doors. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Continuously hinged door may be removed by pulling the hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Oil resistant gaskets are permanently secured. A removable 12 gauge inner panel is included. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Lock kit Floor Stand Kit Enclosure Stabilizers Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418A6 - 12.00 24.00 6.00 9.00 21.00 1418B6 - 16.00 12.00 6.00 13.00 9.00 1418G6 - 16.00 16.00 6.00 13.00 13.00 1418CR6 - 16.00 20.00 6.00 13.00 17.00 1418CA6 - 20.00 12.00 6.00 17.00 9.00 1418C6 - 20.00 16.00 6.00 17.00 13.00 1418D6 - 20.00 20.00 6.00 17.00 17.00 1418ER6 - 20.00 24.00 6.00 17.00 21.00 1418AR6 - 24.00 12.00 6.00 21.00 9.00 1418H6 - 24.00 16.00 6.00 21.00 13.00 1418E6 - 24.00 20.00 6.00 21.00 17.00 1418J6 - 24.00 24.00 6.00 21.00 21.00 1418FG6 - 30.00 16.00 6.00 27.00 13.00 1418F6 - 30.00 20.00 6.00 27.00 17.00 1418K6 - 30.00 24.00 6.00 27.00 21.00 1418L6 - 36.00 24.00 6.00 33.00 21.00 1418M6 - 36.00 30.00 6.00 33.00 27.00 1418A8 - 12.00 24.00 8.00 9.00 21.00 1418B8 - 16.00 12.00 8.00 13.00 9.00 1418G8 - 16.00 16.00 8.00 13.00 13.00 1418CR8 - 16.00 20.00 8.00 13.00 17.00 1418CA8 - 20.00 12.00 8.00 17.00 9.00 1418C8 - 20.00 16.00 8.00 17.00 13.00 1418D8 - 20.00 20.00 8.00 17.00 17.00 1418ER8 - 20.00 24.00 8.00 17.00 21.00 1418AR8 - 24.00 12.00 8.00 21.00 9.00 1418H8 - 24.00 16.00 8.00 21.00 13.00 1418E8 - 24.00 20.00 8.00 21.00 17.00 1418J8 - 24.00 24.00 8.00 21.00 21.00 1418KR8 - 24.00 30.00 8.00 21.00 27.00 1418KA8 - 30.00 12.00 8.00 27.00 9.00 1418KG8 - 30.00 16.00 8.00 27.00 13.00 1418F8 - 30.00 20.00 8.00 27.00 17.00 1418K8 - 30.00 24.00 8.00 27.00 21.00 1418KK8 - 30.00 30.00 8.00 27.00 27.00 1418MR8 - 30.00 36.00 8.00 27.00 33.00 1418L8 - 36.00 24.00 8.00 33.00 21.00 1418M8 - 36.00 30.00 8.00 33.00 27.00 1418LL8 - 36.00 36.00 8.00 33.00 33.00 1418N8 - 42.00 24.00 8.00 39.00 21.00 1418O8 - 42.00 30.00 8.00 39.00 27.00 1418P8 - 42.00 36.00 8.00 39.00 33.00 1418Q8 - 48.00 24.00 8.00 45.00 21.00 1418R8 - 48.00 30.00 8.00 45.00 27.00 1418S8 - 48.00 36.00 8.00 45.00 33.00 1418T8 - 60.00 36.00 8.00 57.00 33.00 1418B10 - 16.00 12.00 10.00 13.00 9.00 1418C10 - 20.00 16.00 10.00 17.00 13.00 1418D10 - 20.00 20.00 10.00 17.00 17.00 1418AR10 - 24.00 12.00 10.00 21.00 9.00 1418E10 - 24.00 20.00 10.00 21.00 17.00 1418J10 - 24.00 24.00 10.00 21.00 21.00 1418F10 - 30.00 20.00 10.00 27.00 17.00 1418K10 - 30.00 24.00 10.00 27.00 21.00 1418L10 - 36.00 24.00 10.00 33.00 21.00 1418M10 - 36.00 30.00 10.00 33.00 27.00 1418O10 - 42.00 30.00 10.00 39.00 27.00 1418P10 - 42.00 36.00 10.00 39.00 33.00 1418R10 - 48.00 30.00 10.00 45.00 27.00 1418S10 - 48.00 36.00 10.00 45.00 33.00 1418T10 - 60.00 36.00 10.00 57.00 33.00 1418C12 - 20.00 16.00 12.00 17.00 13.00 1418E12 - 24.00 20.00 12.00 21.00 17.00 1418J12 - 24.00 24.00 12.00 21.00 21.00 1418K12 - 30.00 24.00 12.00 27.00 21.00 1418KK12 - 30.00 30.00 12.00 27.00 27.00 1418L12 - 36.00 24.00 12.00 33.00 21.00 1418M12 - 36.00 30.00 12.00 33.00 27.00 1418LL12 - 36.00 36.00 12.00 33.00 33.00 1418O12 - 42.00 30.00 12.00 39.00 27.00 1418P12 - 42.00 36.00 12.00 39.00 33.00 1418S12 - 48.00 36.00 12.00 45.00 33.00 1418T12 - 60.00 36.00 12.00 57.00 33.00 1418U12 - 72.00 30.00 12.00 69.00 27.00 1418V12 - 72.00 36.00 12.00 69.00 33.00 1418E16 - 24.00 20.00 16.00 21.00 17.00 1418J16 - 24.00 24.00 16.00 21.00 21.00 1418K16 - 30.00 24.00 16.00 27.00 21.00 1418M16 - 36.00 30.00 16.00 33.00 27.00 1418P16 - 42.00 36.00 16.00 39.00 33.00 1418S16 - 48.00 36.00 16.00 45.00 33.00 1418T16 - 60.00 36.00 16.00 57.00 33.00 1418U16 - 72.00 30.00 16.00 69.00 27.00 1418K20 - 30.00 24.00 20.00 27.00 21.00 1418M20 - 36.00 30.00 20.00 33.00 27.00 1418S20 - 48.00 36.00 20.00 45.00 33.00 1418T20 - 60.00 36.00 20.00 57.00 33.00 1418U20 - 72.00 30.00 20.00 69.00 27.00 1418K24 - 30.00 24.00 24.00 27.00 21.00 1418U24 - 72.00 30.00 24.00 69.00 27.00
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed 14 gauge steel bodies and doors. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Continuously hinged door may be removed by pulling the hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Oil resistant gaskets are permanently secured. A removable 12 gauge inner panel is included. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Lock kit Floor Stand Kit Enclosure Stabilizers Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418A6 - 12.00 24.00 6.00 9.00 21.00 1418B6 - 16.00 12.00 6.00 13.00 9.00 1418G6 - 16.00 16.00 6.00 13.00 13.00 1418CR6 - 16.00 20.00 6.00 13.00 17.00 1418CA6 - 20.00 12.00 6.00 17.00 9.00 1418C6 - 20.00 16.00 6.00 17.00 13.00 1418D6 - 20.00 20.00 6.00 17.00 17.00 1418ER6 - 20.00 24.00 6.00 17.00 21.00 1418AR6 - 24.00 12.00 6.00 21.00 9.00 1418H6 - 24.00 16.00 6.00 21.00 13.00 1418E6 - 24.00 20.00 6.00 21.00 17.00 1418J6 - 24.00 24.00 6.00 21.00 21.00 1418FG6 - 30.00 16.00 6.00 27.00 13.00 1418F6 - 30.00 20.00 6.00 27.00 17.00 1418K6 - 30.00 24.00 6.00 27.00 21.00 1418L6 - 36.00 24.00 6.00 33.00 21.00 1418M6 - 36.00 30.00 6.00 33.00 27.00 1418A8 - 12.00 24.00 8.00 9.00 21.00 1418B8 - 16.00 12.00 8.00 13.00 9.00 1418G8 - 16.00 16.00 8.00 13.00 13.00 1418CR8 - 16.00 20.00 8.00 13.00 17.00 1418CA8 - 20.00 12.00 8.00 17.00 9.00 1418C8 - 20.00 16.00 8.00 17.00 13.00 1418D8 - 20.00 20.00 8.00 17.00 17.00 1418ER8 - 20.00 24.00 8.00 17.00 21.00 1418AR8 - 24.00 12.00 8.00 21.00 9.00 1418H8 - 24.00 16.00 8.00 21.00 13.00 1418E8 - 24.00 20.00 8.00 21.00 17.00 1418J8 - 24.00 24.00 8.00 21.00 21.00 1418KR8 - 24.00 30.00 8.00 21.00 27.00 1418KA8 - 30.00 12.00 8.00 27.00 9.00 1418KG8 - 30.00 16.00 8.00 27.00 13.00 1418F8 - 30.00 20.00 8.00 27.00 17.00 1418K8 - 30.00 24.00 8.00 27.00 21.00 1418KK8 - 30.00 30.00 8.00 27.00 27.00 1418MR8 - 30.00 36.00 8.00 27.00 33.00 1418L8 - 36.00 24.00 8.00 33.00 21.00 1418M8 - 36.00 30.00 8.00 33.00 27.00 1418LL8 - 36.00 36.00 8.00 33.00 33.00 1418N8 - 42.00 24.00 8.00 39.00 21.00 1418O8 - 42.00 30.00 8.00 39.00 27.00 1418P8 - 42.00 36.00 8.00 39.00 33.00 1418Q8 - 48.00 24.00 8.00 45.00 21.00 1418R8 - 48.00 30.00 8.00 45.00 27.00 1418S8 - 48.00 36.00 8.00 45.00 33.00 1418T8 - 60.00 36.00 8.00 57.00 33.00 1418B10 - 16.00 12.00 10.00 13.00 9.00 1418C10 - 20.00 16.00 10.00 17.00 13.00 1418D10 - 20.00 20.00 10.00 17.00 17.00 1418AR10 - 24.00 12.00 10.00 21.00 9.00 1418E10 - 24.00 20.00 10.00 21.00 17.00 1418J10 - 24.00 24.00 10.00 21.00 21.00 1418F10 - 30.00 20.00 10.00 27.00 17.00 1418K10 - 30.00 24.00 10.00 27.00 21.00 1418L10 - 36.00 24.00 10.00 33.00 21.00 1418M10 - 36.00 30.00 10.00 33.00 27.00 1418O10 - 42.00 30.00 10.00 39.00 27.00 1418P10 - 42.00 36.00 10.00 39.00 33.00 1418R10 - 48.00 30.00 10.00 45.00 27.00 1418S10 - 48.00 36.00 10.00 45.00 33.00 1418T10 - 60.00 36.00 10.00 57.00 33.00 1418C12 - 20.00 16.00 12.00 17.00 13.00 1418E12 - 24.00 20.00 12.00 21.00 17.00 1418J12 - 24.00 24.00 12.00 21.00 21.00 1418K12 - 30.00 24.00 12.00 27.00 21.00 1418KK12 - 30.00 30.00 12.00 27.00 27.00 1418L12 - 36.00 24.00 12.00 33.00 21.00 1418M12 - 36.00 30.00 12.00 33.00 27.00 1418LL12 - 36.00 36.00 12.00 33.00 33.00 1418O12 - 42.00 30.00 12.00 39.00 27.00 1418P12 - 42.00 36.00 12.00 39.00 33.00 1418S12 - 48.00 36.00 12.00 45.00 33.00 1418T12 - 60.00 36.00 12.00 57.00 33.00 1418U12 - 72.00 30.00 12.00 69.00 27.00 1418V12 - 72.00 36.00 12.00 69.00 33.00 1418E16 - 24.00 20.00 16.00 21.00 17.00 1418J16 - 24.00 24.00 16.00 21.00 21.00 1418K16 - 30.00 24.00 16.00 27.00 21.00 1418M16 - 36.00 30.00 16.00 33.00 27.00 1418P16 - 42.00 36.00 16.00 39.00 33.00 1418S16 - 48.00 36.00 16.00 45.00 33.00 1418T16 - 60.00 36.00 16.00 57.00 33.00 1418U16 - 72.00 30.00 16.00 69.00 27.00 1418K20 - 30.00 24.00 20.00 27.00 21.00 1418M20 - 36.00 30.00 20.00 33.00 27.00 1418S20 - 48.00 36.00 20.00 45.00 33.00 1418T20 - 60.00 36.00 20.00 57.00 33.00 1418U20 - 72.00 30.00 20.00 69.00 27.00 1418K24 - 30.00 24.00 24.00 27.00 21.00 1418U24 - 72.00 30.00 24.00 69.00 27.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - 1418K8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
1418K8
Electrical - Mild Steel - Wallmount Enclosures 1418K8
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed 14 gauge steel bodies and doors. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Continuously hinged door may be removed by pulling the hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Oil resistant gaskets are permanently secured. A removable 12 gauge inner panel is included. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Lock kit Floor Stand Kit Enclosure Stabilizers Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418A6 - 12.00 24.00 6.00 9.00 21.00 1418B6 - 16.00 12.00 6.00 13.00 9.00 1418G6 - 16.00 16.00 6.00 13.00 13.00 1418CR6 - 16.00 20.00 6.00 13.00 17.00 1418CA6 - 20.00 12.00 6.00 17.00 9.00 1418C6 - 20.00 16.00 6.00 17.00 13.00 1418D6 - 20.00 20.00 6.00 17.00 17.00 1418ER6 - 20.00 24.00 6.00 17.00 21.00 1418AR6 - 24.00 12.00 6.00 21.00 9.00 1418H6 - 24.00 16.00 6.00 21.00 13.00 1418E6 - 24.00 20.00 6.00 21.00 17.00 1418J6 - 24.00 24.00 6.00 21.00 21.00 1418FG6 - 30.00 16.00 6.00 27.00 13.00 1418F6 - 30.00 20.00 6.00 27.00 17.00 1418K6 - 30.00 24.00 6.00 27.00 21.00 1418L6 - 36.00 24.00 6.00 33.00 21.00 1418M6 - 36.00 30.00 6.00 33.00 27.00 1418A8 - 12.00 24.00 8.00 9.00 21.00 1418B8 - 16.00 12.00 8.00 13.00 9.00 1418G8 - 16.00 16.00 8.00 13.00 13.00 1418CR8 - 16.00 20.00 8.00 13.00 17.00 1418CA8 - 20.00 12.00 8.00 17.00 9.00 1418C8 - 20.00 16.00 8.00 17.00 13.00 1418D8 - 20.00 20.00 8.00 17.00 17.00 1418ER8 - 20.00 24.00 8.00 17.00 21.00 1418AR8 - 24.00 12.00 8.00 21.00 9.00 1418H8 - 24.00 16.00 8.00 21.00 13.00 1418E8 - 24.00 20.00 8.00 21.00 17.00 1418J8 - 24.00 24.00 8.00 21.00 21.00 1418KR8 - 24.00 30.00 8.00 21.00 27.00 1418KA8 - 30.00 12.00 8.00 27.00 9.00 1418KG8 - 30.00 16.00 8.00 27.00 13.00 1418F8 - 30.00 20.00 8.00 27.00 17.00 1418K8 - 30.00 24.00 8.00 27.00 21.00 1418KK8 - 30.00 30.00 8.00 27.00 27.00 1418MR8 - 30.00 36.00 8.00 27.00 33.00 1418L8 - 36.00 24.00 8.00 33.00 21.00 1418M8 - 36.00 30.00 8.00 33.00 27.00 1418LL8 - 36.00 36.00 8.00 33.00 33.00 1418N8 - 42.00 24.00 8.00 39.00 21.00 1418O8 - 42.00 30.00 8.00 39.00 27.00 1418P8 - 42.00 36.00 8.00 39.00 33.00 1418Q8 - 48.00 24.00 8.00 45.00 21.00 1418R8 - 48.00 30.00 8.00 45.00 27.00 1418S8 - 48.00 36.00 8.00 45.00 33.00 1418T8 - 60.00 36.00 8.00 57.00 33.00 1418B10 - 16.00 12.00 10.00 13.00 9.00 1418C10 - 20.00 16.00 10.00 17.00 13.00 1418D10 - 20.00 20.00 10.00 17.00 17.00 1418AR10 - 24.00 12.00 10.00 21.00 9.00 1418E10 - 24.00 20.00 10.00 21.00 17.00 1418J10 - 24.00 24.00 10.00 21.00 21.00 1418F10 - 30.00 20.00 10.00 27.00 17.00 1418K10 - 30.00 24.00 10.00 27.00 21.00 1418L10 - 36.00 24.00 10.00 33.00 21.00 1418M10 - 36.00 30.00 10.00 33.00 27.00 1418O10 - 42.00 30.00 10.00 39.00 27.00 1418P10 - 42.00 36.00 10.00 39.00 33.00 1418R10 - 48.00 30.00 10.00 45.00 27.00 1418S10 - 48.00 36.00 10.00 45.00 33.00 1418T10 - 60.00 36.00 10.00 57.00 33.00 1418C12 - 20.00 16.00 12.00 17.00 13.00 1418E12 - 24.00 20.00 12.00 21.00 17.00 1418J12 - 24.00 24.00 12.00 21.00 21.00 1418K12 - 30.00 24.00 12.00 27.00 21.00 1418KK12 - 30.00 30.00 12.00 27.00 27.00 1418L12 - 36.00 24.00 12.00 33.00 21.00 1418M12 - 36.00 30.00 12.00 33.00 27.00 1418LL12 - 36.00 36.00 12.00 33.00 33.00 1418O12 - 42.00 30.00 12.00 39.00 27.00 1418P12 - 42.00 36.00 12.00 39.00 33.00 1418S12 - 48.00 36.00 12.00 45.00 33.00 1418T12 - 60.00 36.00 12.00 57.00 33.00 1418U12 - 72.00 30.00 12.00 69.00 27.00 1418V12 - 72.00 36.00 12.00 69.00 33.00 1418E16 - 24.00 20.00 16.00 21.00 17.00 1418J16 - 24.00 24.00 16.00 21.00 21.00 1418K16 - 30.00 24.00 16.00 27.00 21.00 1418M16 - 36.00 30.00 16.00 33.00 27.00 1418P16 - 42.00 36.00 16.00 39.00 33.00 1418S16 - 48.00 36.00 16.00 45.00 33.00 1418T16 - 60.00 36.00 16.00 57.00 33.00 1418U16 - 72.00 30.00 16.00 69.00 27.00 1418K20 - 30.00 24.00 20.00 27.00 21.00 1418M20 - 36.00 30.00 20.00 33.00 27.00 1418S20 - 48.00 36.00 20.00 45.00 33.00 1418T20 - 60.00 36.00 20.00 57.00 33.00 1418U20 - 72.00 30.00 20.00 69.00 27.00 1418K24 - 30.00 24.00 24.00 27.00 21.00 1418U24 - 72.00 30.00 24.00 69.00 27.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54

Construction

  • Formed 14 gauge steel bodies and doors.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Door and body stiffeners are provided in the larger enclosures for extra rigidity.
    Welded brackets provide for enclosure mounting.
  • Formed lip on door and enclosure exclude flowing liquids and contaminants.
  • Continuously hinged door may be removed by pulling the hinge pin.
  • Door is secured with easily operated stainless steel clamps.
  • Provision for padlocking.
  • Oil resistant gaskets are permanently secured.
  • A removable 12 gauge inner panel is included.
  • Collar studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Swing Panel Kit
  • Door Stop Kit
  • Door Clamping Hardware
  • Wallmount Quick Release Clamp
  • Lock kit
  • Floor Stand Kit
  • Enclosure Stabilizers
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1418A6 - 12.00 24.00 6.00 9.00 21.00
1418B6 - 16.00 12.00 6.00 13.00 9.00
1418G6 - 16.00 16.00 6.00 13.00 13.00
1418CR6 - 16.00 20.00 6.00 13.00 17.00
1418CA6 - 20.00 12.00 6.00 17.00 9.00
1418C6 - 20.00 16.00 6.00 17.00 13.00
1418D6 - 20.00 20.00 6.00 17.00 17.00
1418ER6 - 20.00 24.00 6.00 17.00 21.00
1418AR6 - 24.00 12.00 6.00 21.00 9.00
1418H6 - 24.00 16.00 6.00 21.00 13.00
1418E6 - 24.00 20.00 6.00 21.00 17.00
1418J6 - 24.00 24.00 6.00 21.00 21.00
1418FG6 - 30.00 16.00 6.00 27.00 13.00
1418F6 - 30.00 20.00 6.00 27.00 17.00
1418K6 - 30.00 24.00 6.00 27.00 21.00
1418L6 - 36.00 24.00 6.00 33.00 21.00
1418M6 - 36.00 30.00 6.00 33.00 27.00
1418A8 - 12.00 24.00 8.00 9.00 21.00
1418B8 - 16.00 12.00 8.00 13.00 9.00
1418G8 - 16.00 16.00 8.00 13.00 13.00
1418CR8 - 16.00 20.00 8.00 13.00 17.00
1418CA8 - 20.00 12.00 8.00 17.00 9.00
1418C8 - 20.00 16.00 8.00 17.00 13.00
1418D8 - 20.00 20.00 8.00 17.00 17.00
1418ER8 - 20.00 24.00 8.00 17.00 21.00
1418AR8 - 24.00 12.00 8.00 21.00 9.00
1418H8 - 24.00 16.00 8.00 21.00 13.00
1418E8 - 24.00 20.00 8.00 21.00 17.00
1418J8 - 24.00 24.00 8.00 21.00 21.00
1418KR8 - 24.00 30.00 8.00 21.00 27.00
1418KA8 - 30.00 12.00 8.00 27.00 9.00
1418KG8 - 30.00 16.00 8.00 27.00 13.00
1418F8 - 30.00 20.00 8.00 27.00 17.00
1418K8 - 30.00 24.00 8.00 27.00 21.00
1418KK8 - 30.00 30.00 8.00 27.00 27.00
1418MR8 - 30.00 36.00 8.00 27.00 33.00
1418L8 - 36.00 24.00 8.00 33.00 21.00
1418M8 - 36.00 30.00 8.00 33.00 27.00
1418LL8 - 36.00 36.00 8.00 33.00 33.00
1418N8 - 42.00 24.00 8.00 39.00 21.00
1418O8 - 42.00 30.00 8.00 39.00 27.00
1418P8 - 42.00 36.00 8.00 39.00 33.00
1418Q8 - 48.00 24.00 8.00 45.00 21.00
1418R8 - 48.00 30.00 8.00 45.00 27.00
1418S8 - 48.00 36.00 8.00 45.00 33.00
1418T8 - 60.00 36.00 8.00 57.00 33.00
1418B10 - 16.00 12.00 10.00 13.00 9.00
1418C10 - 20.00 16.00 10.00 17.00 13.00
1418D10 - 20.00 20.00 10.00 17.00 17.00
1418AR10 - 24.00 12.00 10.00 21.00 9.00
1418E10 - 24.00 20.00 10.00 21.00 17.00
1418J10 - 24.00 24.00 10.00 21.00 21.00
1418F10 - 30.00 20.00 10.00 27.00 17.00
1418K10 - 30.00 24.00 10.00 27.00 21.00
1418L10 - 36.00 24.00 10.00 33.00 21.00
1418M10 - 36.00 30.00 10.00 33.00 27.00
1418O10 - 42.00 30.00 10.00 39.00 27.00
1418P10 - 42.00 36.00 10.00 39.00 33.00
1418R10 - 48.00 30.00 10.00 45.00 27.00
1418S10 - 48.00 36.00 10.00 45.00 33.00
1418T10 - 60.00 36.00 10.00 57.00 33.00
1418C12 - 20.00 16.00 12.00 17.00 13.00
1418E12 - 24.00 20.00 12.00 21.00 17.00
1418J12 - 24.00 24.00 12.00 21.00 21.00
1418K12 - 30.00 24.00 12.00 27.00 21.00
1418KK12 - 30.00 30.00 12.00 27.00 27.00
1418L12 - 36.00 24.00 12.00 33.00 21.00
1418M12 - 36.00 30.00 12.00 33.00 27.00
1418LL12 - 36.00 36.00 12.00 33.00 33.00
1418O12 - 42.00 30.00 12.00 39.00 27.00
1418P12 - 42.00 36.00 12.00 39.00 33.00
1418S12 - 48.00 36.00 12.00 45.00 33.00
1418T12 - 60.00 36.00 12.00 57.00 33.00
1418U12 - 72.00 30.00 12.00 69.00 27.00
1418V12 - 72.00 36.00 12.00 69.00 33.00
1418E16 - 24.00 20.00 16.00 21.00 17.00
1418J16 - 24.00 24.00 16.00 21.00 21.00
1418K16 - 30.00 24.00 16.00 27.00 21.00
1418M16 - 36.00 30.00 16.00 33.00 27.00
1418P16 - 42.00 36.00 16.00 39.00 33.00
1418S16 - 48.00 36.00 16.00 45.00 33.00
1418T16 - 60.00 36.00 16.00 57.00 33.00
1418U16 - 72.00 30.00 16.00 69.00 27.00
1418K20 - 30.00 24.00 20.00 27.00 21.00
1418M20 - 36.00 30.00 20.00 33.00 27.00
1418S20 - 48.00 36.00 20.00 45.00 33.00
1418T20 - 60.00 36.00 20.00 57.00 33.00
1418U20 - 72.00 30.00 20.00 69.00 27.00
1418K24 - 30.00 24.00 24.00 27.00 21.00
1418U24 - 72.00 30.00 24.00 69.00 27.00

Supplier's Site
Enclosures, Boxes, & Cases - 1418K8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1418K8
Enclosures, Boxes, & Cases 1418K8
NEMA12 PNL ENCL 30X24X8

NEMA12 PNL ENCL 30X24X8

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1418K8
Electrical Enclosures 1418K8
Electrical Enclosures 1Door Steel w/Panel NEMA12, 30x24x8"

Electrical Enclosures 1Door Steel w/Panel NEMA12, 30x24x8"

Buy Now Datasheet
Enclosure; Steel; 30 in.; 24 in.; 8 in.; UL Listed, CSA Certified, JIC - 70166853 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Steel; 30 in.; 24 in.; 8 in.; UL Listed, CSA Certified, JIC
70166853
Enclosure; Steel; 30 in.; 24 in.; 8 in.; UL Listed, CSA Certified, JIC 70166853
Steel Body and Cover, 1418 Series NEMA 12 13 Continuous Hinge Clamped Cover Single Door Enclosures Formed lip on door and enclosure exclude flowing liquids and contaminants Continuously hinged door may be removed by pulling the hinge pin Door is secured with easily operated stainless steel clamps Provision for padlocking Oil resistant gaskets are Formed 14 gauge steel bodies and doors. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting.

Steel Body and Cover, 1418 Series NEMA 12 13 Continuous Hinge Clamped Cover Single Door Enclosures

  • Formed lip on door and enclosure exclude flowing liquids and contaminants
  • Continuously hinged door may be removed by pulling the hinge pin
  • Door is secured with easily operated stainless steel clamps
  • Provision for padlocking
  • Oil resistant gaskets are
    Formed 14 gauge steel bodies and doors. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting.
Supplier's Site
HMND Wall Mount - 1418K8 - Galco Industrial Electronics
Madison Heights, MI, United States
HMND Wall Mount
1418K8
HMND Wall Mount 1418K8
ENCLOSURE, 30in.Hx24in.Wx8in.D, N12,13

ENCLOSURE, 30in.Hx24in.Wx8in.D, N12,13

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1418K8 1418K8 1418K8 70166853 1418K8
Product Name Electrical - Mild Steel - Wallmount Enclosures Enclosures, Boxes, & Cases Electrical Enclosures Enclosure; Steel; 30 in.; 24 in.; 8 in.; UL Listed, CSA Certified, JIC HMND Wall Mount
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Length 30 inch (762 mm) 30 inch (762 mm)
Width 24 inch (610 mm) 24 inch (610 mm) 24 inch (610 mm)
Depth 8 inch (203 mm) 8 inch (203 mm)
Features RoHS Compliant Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418ER6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALC10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455Q2201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers