Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1411N

Description
Key Features: Two Versions: “1411” series - 0.04” thick aluminum (26 sizes) “1412” series - 20 gauge steel (8 sizes). Four self-tapping screws included. Features: Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2) Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2) Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template. Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust). Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws). Photo Features: Unfinished aluminum versions have protective wrapping to maintain high quality finish. Standard versions are available unfinished or powder coated gray. Steel version available only in gray. Flanged aluminum versions available unfinished or powder coated in smooth black. Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Two Versions: “1411” series - 0.04” thick aluminum (26 sizes) “1412” series - 20 gauge steel (8 sizes). Four self-tapping screws included. Features: Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2) Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2) Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template. Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust). Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws). Photo Features: Unfinished aluminum versions have protective wrapping to maintain high quality finish. Standard versions are available unfinished or powder coated gray. Steel version available only in gray. Flanged aluminum versions available unfinished or powder coated in smooth black. Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1411N
Small Enclosures - General Purpose Metal 1411N
Key Features: Two Versions: “1411” series - 0.04” thick aluminum (26 sizes) “1412” series - 20 gauge steel (8 sizes). Four self-tapping screws included. Features: Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2) Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2) Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template. Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust). Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws). Photo Features: Unfinished aluminum versions have protective wrapping to maintain high quality finish. Standard versions are available unfinished or powder coated gray. Steel version available only in gray. Flanged aluminum versions available unfinished or powder coated in smooth black. Accessories Sheet Metal Screws

Key Features:

Two Versions:

  • “1411” series - 0.04” thick aluminum (26 sizes)
  • “1412” series - 20 gauge steel (8 sizes).
  • Four self-tapping screws included.

Features:

  • Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2)
  • Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2)
  • Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template.
  • Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust).
  • Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws).

Photo Features:


Unfinished aluminum versions have protective wrapping to maintain high quality finish.
Standard versions are available unfinished or powder coated gray. Steel version available only in gray.
Flanged aluminum versions available unfinished or powder coated in smooth black.

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM324-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray U Shaped Pieces 5.000"" L x 3.010"" W (127.00mm x 76.45mm) X 2.260"" (57.40mm)"

"Box Metal, Aluminum Gray U Shaped Pieces 5.000"" L x 3.010"" W (127.00mm x 76.45mm) X 2.260"" (57.40mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1411N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1411N
Enclosures, Boxes, & Cases 1411N
UTILITY CASE 5.0 X 3.0 X 2.2

UTILITY CASE 5.0 X 3.0 X 2.2

Buy Now
Enclosure; Aluminum; 2.2 in.; 5.0 in.; 3.0 in.; ASA 61 Grey Powder Paint - 70163787 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 2.2 in.; 5.0 in.; 3.0 in.; ASA 61 Grey Powder Paint
70163787
Enclosure; Aluminum; 2.2 in.; 5.0 in.; 3.0 in.; ASA 61 Grey Powder Paint 70163787
1411 Series, Aluminum Enclosure, Thickness 20 ga., Self Tapping Screws Four self-tapping screws included

1411 Series, Aluminum Enclosure, Thickness 20 ga., Self Tapping Screws

  • Four self-tapping screws included
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1411N HM324-ND 1411N 70163787
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases Enclosure; Aluminum; 2.2 in.; 5.0 in.; 3.0 in.; ASA 61 Grey Powder Paint
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 5 inch (127 mm) 5 inch (127 mm)
Width 3 inch (76.2 mm) 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411TTU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12.01 inch (305 mm)
Width 20 inch (508 mm)
View Details
Small Enclosures - General Purpose Metal - 1401AAA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 6 inch (152 mm)
View Details
4 suppliers