Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 001106

Description
Key Features: The Clipper series is a British-designed hand held enclosure (originally sold under the West Hyde Enclosures Ltd. name). Ideally suited for mounting small printed circuit boards for use in hand held applications. Ergonomically styled for a secure and comfortable grip. Molded in a choice of black (RAL 9005) or grey (RAL 9018) - flame retardant ABS plastic. Satin texture finish. Complete with top & bottom, removable front panel, battery door (except on the smallest size) and three self tapping screws. The top panel has a flat display area, perfect for labels, silk screening, membrane keypads or easily machined. The base is molded with bosses for easy P.C. board mounting. The removable end panel is securely clamped by the two box halves and easily customized or replaced by an infrared panel. Battery compartment (except on the smallest size) suitable for a 9V (PP3) battery. Battery clip not included. See part number BS61 Battery compartment has an easily removable cover which also covers one of the three assembly screws. Screws are color-matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). P.C. board standoffs molded into interior (see drawings for locations). Recommended #2 x 3/16" Pan Head Plastite Screws - our part number 1553WTS100 (package of 100). Lap joint construction provides protection against access of dust and splashing water. Photos Available in black and gray. Internal View Bottom View Accessories 10-pack of IR Panels: 001150-10 Belt Clips: 001151 (black) 001152 (gray) Belt clip shown installed. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part - Part - - - - Enclosure Number - Number - Battery - - - Depth Grey - Black - Door - Length - Width - (With Lid) 001113 - 001102 - Yes 3.35 2.36 0.87 001115 - - Yes 4.13 2.36 0.87 001117 - 001106 - Yes 4.92 2.76 0.87
Request a Quote Datasheet
Description
Key Features: The Clipper series is a British-designed hand held enclosure (originally sold under the West Hyde Enclosures Ltd. name). Ideally suited for mounting small printed circuit boards for use in hand held applications. Ergonomically styled for a secure and comfortable grip. Molded in a choice of black (RAL 9005) or grey (RAL 9018) - flame retardant ABS plastic. Satin texture finish. Complete with top & bottom, removable front panel, battery door (except on the smallest size) and three self tapping screws. The top panel has a flat display area, perfect for labels, silk screening, membrane keypads or easily machined. The base is molded with bosses for easy P.C. board mounting. The removable end panel is securely clamped by the two box halves and easily customized or replaced by an infrared panel. Battery compartment (except on the smallest size) suitable for a 9V (PP3) battery. Battery clip not included. See part number BS61 Battery compartment has an easily removable cover which also covers one of the three assembly screws. Screws are color-matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). P.C. board standoffs molded into interior (see drawings for locations). Recommended #2 x 3/16" Pan Head Plastite Screws - our part number 1553WTS100 (package of 100). Lap joint construction provides protection against access of dust and splashing water. Photos Available in black and gray. Internal View Bottom View Accessories 10-pack of IR Panels: 001150-10 Belt Clips: 001151 (black) 001152 (gray) Belt clip shown installed. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part - Part - - - - Enclosure Number - Number - Battery - - - Depth Grey - Black - Door - Length - Width - (With Lid) 001113 - 001102 - Yes 3.35 2.36 0.87 001115 - - Yes 4.13 2.36 0.87 001117 - 001106 - Yes 4.92 2.76 0.87
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
001106
Small Enclosures - Plastic Enclosures - General Purpose 001106
Key Features: The Clipper series is a British-designed hand held enclosure (originally sold under the West Hyde Enclosures Ltd. name). Ideally suited for mounting small printed circuit boards for use in hand held applications. Ergonomically styled for a secure and comfortable grip. Molded in a choice of black (RAL 9005) or grey (RAL 9018) - flame retardant ABS plastic. Satin texture finish. Complete with top & bottom, removable front panel, battery door (except on the smallest size) and three self tapping screws. The top panel has a flat display area, perfect for labels, silk screening, membrane keypads or easily machined. The base is molded with bosses for easy P.C. board mounting. The removable end panel is securely clamped by the two box halves and easily customized or replaced by an infrared panel. Battery compartment (except on the smallest size) suitable for a 9V (PP3) battery. Battery clip not included. See part number BS61 Battery compartment has an easily removable cover which also covers one of the three assembly screws. Screws are color-matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). P.C. board standoffs molded into interior (see drawings for locations). Recommended #2 x 3/16" Pan Head Plastite Screws - our part number 1553WTS100 (package of 100). Lap joint construction provides protection against access of dust and splashing water. Photos Available in black and gray. Internal View Bottom View Accessories 10-pack of IR Panels: 001150-10 Belt Clips: 001151 (black) 001152 (gray) Belt clip shown installed. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part - Part - - - - Enclosure Number - Number - Battery - - - Depth Grey - Black - Door - Length - Width - (With Lid) 001113 - 001102 - Yes 3.35 2.36 0.87 001115 - - Yes 4.13 2.36 0.87 001117 - 001106 - Yes 4.92 2.76 0.87

Key Features:

  • The Clipper series is a British-designed hand held enclosure (originally sold under the West Hyde Enclosures Ltd. name).
  • Ideally suited for mounting small printed circuit boards for use in hand held applications.
  • Ergonomically styled for a secure and comfortable grip.
  • Molded in a choice of black (RAL 9005) or grey (RAL 9018) - flame retardant ABS plastic.
  • Satin texture finish.
  • Complete with top & bottom, removable front panel, battery door (except on the smallest size) and three self tapping screws.
  • The top panel has a flat display area, perfect for labels, silk screening, membrane keypads or easily machined.
  • The base is molded with bosses for easy P.C. board mounting.
  • The removable end panel is securely clamped by the two box halves and easily customized or replaced by an infrared panel.
  • Battery compartment (except on the smallest size) suitable for a 9V (PP3) battery. Battery clip not included. See part number BS61
  • Battery compartment has an easily removable cover which also covers one of the three assembly screws.
  • Screws are color-matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures).
  • P.C. board standoffs molded into interior (see drawings for locations). Recommended #2 x 3/16" Pan Head Plastite Screws - our part number 1553WTS100 (package of 100).
  • Lap joint construction provides protection against access of dust and splashing water.

Photos


Available in black and gray.
Internal View
Bottom View

Accessories


10-pack of IR Panels:
001150-10
Belt Clips:
001151 (black)
001152 (gray)
Belt clip shown installed.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part - Part - - - - Enclosure
Number - Number - Battery - - - Depth
Grey - Black - Door - Length - Width - (With Lid)
001113 - 001102 - Yes 3.35 2.36 0.87
001115 - - Yes 4.13 2.36 0.87
001117 - 001106 - Yes 4.92 2.76 0.87

Supplier's Site
Boxes - 001106-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.949"" L x 2.776"" W (125.70mm x 70.51mm) X 0.846"" (21.49mm)"

"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.949"" L x 2.776"" W (125.70mm x 70.51mm) X 0.846"" (21.49mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 001106 001106-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes
Type Electronic and Instrument Enclosures Junction Box
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
Depth 0.8700 inch (22.1 mm)
Material ABS Plastic ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers