Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
IPCPS8
Description
PRINTER SHELF FOR 800W
Request a Quote
Email Supplier
Description
PRINTER SHELF FOR 800W
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
IPCPS8
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
IPCPS8 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape
Rectangular
Length
3.15 to 14.17 inch (80.01 to 360 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
2.7 inch (68.58 mm)
Width
2.2 inch (55.88 mm)
View Details
3 suppliers