Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1402-7H

Description
Key Features: Top and bottom made from 12 gauge aluminum finished in beige. Top and bottom are attached to an internal aluminum extrusion which contains mounting slots for printed circuit boards or panels. Front and rear panels are natural aluminum (paper coated one side) which are attached with screws to the aluminum mounting extrusion. Panels can be easily removed for access to components. Tops and bottoms are available in solid or with vent slots. All hardware and self-adhesive rubber feet are included. Replacement hardware packages include front panel screws, side screws, extrusions, and rubber feet.
Request a Quote
Description
Key Features: Top and bottom made from 12 gauge aluminum finished in beige. Top and bottom are attached to an internal aluminum extrusion which contains mounting slots for printed circuit boards or panels. Front and rear panels are natural aluminum (paper coated one side) which are attached with screws to the aluminum mounting extrusion. Panels can be easily removed for access to components. Tops and bottoms are available in solid or with vent slots. All hardware and self-adhesive rubber feet are included. Replacement hardware packages include front panel screws, side screws, extrusions, and rubber feet.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1402-7H - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1402-7H
Small Enclosures - General Purpose Metal 1402-7H
Key Features: Top and bottom made from 12 gauge aluminum finished in beige. Top and bottom are attached to an internal aluminum extrusion which contains mounting slots for printed circuit boards or panels. Front and rear panels are natural aluminum (paper coated one side) which are attached with screws to the aluminum mounting extrusion. Panels can be easily removed for access to components. Tops and bottoms are available in solid or with vent slots. All hardware and self-adhesive rubber feet are included. Replacement hardware packages include front panel screws, side screws, extrusions, and rubber feet.

Key Features:

  • Top and bottom made from 12 gauge aluminum finished in beige.
  • Top and bottom are attached to an internal aluminum extrusion which contains mounting slots for printed circuit boards or panels.
  • Front and rear panels are natural aluminum (paper coated one side) which are attached with screws to the aluminum mounting extrusion.
  • Panels can be easily removed for access to components.
  • Tops and bottoms are available in solid or with vent slots.
  • All hardware and self-adhesive rubber feet are included.
  • Replacement hardware packages include front panel screws, side screws, extrusions, and rubber feet.
Supplier's Site
Enclosures, Boxes, & Cases - 1402-7H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1402-7H
Enclosures, Boxes, & Cases 1402-7H
HARDWARE KIT - 7.0 LENGTH

HARDWARE KIT - 7.0 LENGTH

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1402-7H 1402-7H
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16KR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418AW18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
Boxes - 164-1414N4PHS16O6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418LL8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers