Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1455NF1601

Description
160x100x50mm FLANGED BOX CLEAR
Request a Quote Datasheet
Description
160x100x50mm FLANGED BOX CLEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1455NF1601
Enclosures Accessories and Hardware 1455NF1601
160x100x50mm FLANGED BOX CLEAR

160x100x50mm FLANGED BOX CLEAR

Buy Now
Boxes - 164-1455NF1601-ND - DigiKey
Thief River Falls, MN, United States
"BOX ALUM CLEAR 6.3""L X 4.06""W"

"BOX ALUM CLEAR 6.3""L X 4.06""W"

Buy Now Datasheet
General Purpose Enclosures - 2777458 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777458
General Purpose Enclosures 2777458
Extruded Enclosure with Side Mounting Fl

Extruded Enclosure with Side Mounting Fl

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1455NF1601 164-1455NF1601-ND 2777458
Product Name Enclosures Accessories and Hardware Boxes General Purpose Enclosures
Type Junction Box Junction Box
Material Aluminum Aluminum; Aluminium
Length 4.76 inch (121 mm)
Width 3.07 inch (78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1436-42-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
2 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details