Hammond Electronics, Inc. Breather Kit; Product Range Hammond SDA412

Description
BREATHER KIT; Product Range:-; Enclosure Material:Polycarbona te; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:66mm; External Depth - Metric:30mm; External Height - Imperial:-; External Width - Imperial:2.6"RoHS Compliant: Yes
Datasheet
Description
BREATHER KIT; Product Range:-; Enclosure Material:Polycarbona te; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:66mm; External Depth - Metric:30mm; External Height - Imperial:-; External Width - Imperial:2.6"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Breather Kit; Product Range Hammond - 66F8019 - Newark, An Avnet Company
Chicago, IL, United States
Breather Kit; Product Range Hammond
66F8019
Breather Kit; Product Range Hammond 66F8019
BREATHER KIT; Product Range:-; Enclosure Material:Polycarbona te; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:66mm; External Depth - Metric:30mm; External Height - Imperial:-; External Width - Imperial:2.6"RoHS Compliant: Yes

BREATHER KIT; Product Range:-; Enclosure Material:Polycarbonate; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:66mm; External Depth - Metric:30mm; External Height - Imperial:-; External Width - Imperial:2.6"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 66F8019
Product Name Breather Kit; Product Range Hammond
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details