FLOOR CABINET, KNOCK DOWN, STEEL, 18U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:18U + 1U; External Height - Imperial:36.5"; External Width - Imperial:24"; External Depth - Imperial:32" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 67AJ1481 |
| Product Name | Floor Cabinet, Knock Down, Steel, 18U+1U; Cabinet Type Hammond |
| Height | 36.50 inch (927 mm) |