New Pig Corporation PIG® Flammable Safety Cabinet CAB714

Description
Manual-Close Door Style Holds 45 gal. 43.4" x 18.6" x 65" PIG Flammable Safety Cabinets are built with class-leading features and backed by our Lifetime Warranty. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund FM Approved for the storage of flammables; also meets NFPA and OSHA specifications Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use 14-gauge steel door faces are 56% thicker than competing cabinets Three-point, zinc latch ensures fail-safe, non-sparking door closure Recessed handle won't catch on passing traffic 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space adds fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Each shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup
Datasheet
Description
Manual-Close Door Style Holds 45 gal. 43.4" x 18.6" x 65" PIG Flammable Safety Cabinets are built with class-leading features and backed by our Lifetime Warranty. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund FM Approved for the storage of flammables; also meets NFPA and OSHA specifications Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use 14-gauge steel door faces are 56% thicker than competing cabinets Three-point, zinc latch ensures fail-safe, non-sparking door closure Recessed handle won't catch on passing traffic 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space adds fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Each shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Tipton, PA, USA
PIG® Flammable Safety Cabinet
CAB714
PIG® Flammable Safety Cabinet CAB714
Manual-Close Door Style Holds 45 gal. 43.4" x 18.6" x 65" PIG Flammable Safety Cabinets are built with class-leading features and backed by our Lifetime Warranty. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund FM Approved for the storage of flammables; also meets NFPA and OSHA specifications Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use 14-gauge steel door faces are 56% thicker than competing cabinets Three-point, zinc latch ensures fail-safe, non-sparking door closure Recessed handle won't catch on passing traffic 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space adds fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Each shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup

Manual-Close Door Style Holds 45 gal. 43.4" x 18.6" x 65"

PIG Flammable Safety Cabinets are built with class-leading features and backed by our Lifetime Warranty.

  • Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund
  • FM Approved for the storage of flammables; also meets NFPA and OSHA specifications
  • Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use
  • 14-gauge steel door faces are 56% thicker than competing cabinets
  • Three-point, zinc latch ensures fail-safe, non-sparking door closure
  • Recessed handle won't catch on passing traffic
  • 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure
  • True double-wall construction with 1.5" of insulating air space adds fire protection
  • 2" leakproof sump contains leaks, drips and spills
  • Flame arrestor vents help prevent flashback ignition
  • Full-width, welded shelf hangers offer maximum support and increase sidewall thickness
  • Each shelf provides 350 lb. UDL weight capacity when evenly loaded
  • Grounding connection inhibits static buildup
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Cabinets and Casework
Product Number CAB714
Product Name PIG® Flammable Safety Cabinet
Use Industrial
Type Safety Cabinet
Features Fire Proof
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details