Hammond Electronics, Inc. Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond RCHV1901424CG1

Description
RACK CABINET, TABLE TOP, 14IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 14IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond - 87K6959 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond
87K6959
Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond 87K6959
RACK CABINET, TABLE TOP, 14IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 14IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 87K6959
Product Name Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Machining tool storage - NCW63100 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Work Surface
View Details