ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 93B8255 |
| Product Name | Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond |
| Length | 35.98 inch (914 mm) |
| Width | 24.02 inch (610 mm) |
| Depth | 7.99 inch (203 mm) |
| Material | Steel; Steel |