Hammond Electronics, Inc. Wall Cabinet, Swing-Out, Steel, 19U, Gry; Rack U Height Hammond EN4DH362424LG

Description
WALL CABINET, SWING-OUT, STEEL, 19U, GRY; Rack U Height:19U; Enclosure Material:Steel; Body Color:Grey; External Height - Metric:914.4mm; External Width - Metric:609.6mm; External Depth - Metric:609.6mm; External Width - Imperial:24"RoHS Compliant: Yes
Datasheet
Description
WALL CABINET, SWING-OUT, STEEL, 19U, GRY; Rack U Height:19U; Enclosure Material:Steel; Body Color:Grey; External Height - Metric:914.4mm; External Width - Metric:609.6mm; External Depth - Metric:609.6mm; External Width - Imperial:24"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Cabinet, Swing-Out, Steel, 19U, Gry; Rack U Height Hammond - 27Y1057 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, Swing-Out, Steel, 19U, Gry; Rack U Height Hammond
27Y1057
Wall Cabinet, Swing-Out, Steel, 19U, Gry; Rack U Height Hammond 27Y1057
WALL CABINET, SWING-OUT, STEEL, 19U, GRY; Rack U Height:19U; Enclosure Material:Steel; Body Color:Grey; External Height - Metric:914.4mm; External Width - Metric:609.6mm; External Depth - Metric:609.6mm; External Width - Imperial:24"RoHS Compliant: Yes

WALL CABINET, SWING-OUT, STEEL, 19U, GRY; Rack U Height:19U; Enclosure Material:Steel; Body Color:Grey; External Height - Metric:914.4mm; External Width - Metric:609.6mm; External Depth - Metric:609.6mm; External Width - Imperial:24"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27Y1057
Product Name Wall Cabinet, Swing-Out, Steel, 19U, Gry; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJE-3002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details