AirClean Systems Forensic Containment Mini CyanoSafe™ CAS24

Description
The Mini CyanoSafe™ is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating personnel exposure to hazardous cyanoacrylate fumes. Solid-state heating elements accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. AirSafe™ Cyano automatic safety controller is standard. Standard Features No installation required - plugs directly into a standard 110V or 220V electrical outlet No ductwork required Automated processing time of up to 59 minutes Control clip provided for hanging test print card Cyanoacrylate accelerator with automatic temperature shut-off Hanging rods and clips AirSafe™ Cyano Automatic Safety Controller Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Request a Quote
Description
The Mini CyanoSafe™ is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating personnel exposure to hazardous cyanoacrylate fumes. Solid-state heating elements accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. AirSafe™ Cyano automatic safety controller is standard. Standard Features No installation required - plugs directly into a standard 110V or 220V electrical outlet No ductwork required Automated processing time of up to 59 minutes Control clip provided for hanging test print card Cyanoacrylate accelerator with automatic temperature shut-off Hanging rods and clips AirSafe™ Cyano Automatic Safety Controller Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Creedmoor, NC, United States
Forensic Containment
Mini CyanoSafe™ CAS24
Forensic Containment Mini CyanoSafe™ CAS24
The Mini CyanoSafe™ is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating personnel exposure to hazardous cyanoacrylate fumes. Solid-state heating elements accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. AirSafe™ Cyano automatic safety controller is standard. Standard Features No installation required - plugs directly into a standard 110V or 220V electrical outlet No ductwork required Automated processing time of up to 59 minutes Control clip provided for hanging test print card Cyanoacrylate accelerator with automatic temperature shut-off Hanging rods and clips AirSafe™ Cyano Automatic Safety Controller Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas

The Mini CyanoSafe™ is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating personnel exposure to hazardous cyanoacrylate fumes. Solid-state heating elements accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. AirSafe™ Cyano automatic safety controller is standard.

Standard Features

  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • No ductwork required
  • Automated processing time of up to 59 minutes
  • Control clip provided for hanging test print card
  • Cyanoacrylate accelerator with automatic temperature shut-off
  • Hanging rods and clips
  • AirSafe™ Cyano Automatic Safety Controller

Safety Features

  • Filter safety lockout to ensure correct filter replacement
  • Brushless, sparkless blower is post-filter
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Cabinets and Casework
Product Number Mini CyanoSafe™ CAS24
Product Name Forensic Containment
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details