New Pig Corporation PIG® Flammable Safety Cabinet CAB720

Description
Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 65" PIG Flammable Safety Cabinets are built with class-leading features and backed by our Lifetime Warranty. Secures 45 gallons of flammables, featuring self-closing doors and two adjustable shelves. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund FM Approved for the storage of flammables; also meets NFPA and OSHA specifications Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use 14-gauge steel door faces are 56% thicker than competing cabinets Three-point, zinc latch ensures fail-safe, non-sparking door closure Recessed handle won't catch on passing traffic 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space adds fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Each shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup Self-closing doors with gas springs offer smooth, maintenance-free operation Fusible link lets you prop doors open; link melts at 165° F to close doors in the event of a fire
Datasheet
Description
Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 65" PIG Flammable Safety Cabinets are built with class-leading features and backed by our Lifetime Warranty. Secures 45 gallons of flammables, featuring self-closing doors and two adjustable shelves. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund FM Approved for the storage of flammables; also meets NFPA and OSHA specifications Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use 14-gauge steel door faces are 56% thicker than competing cabinets Three-point, zinc latch ensures fail-safe, non-sparking door closure Recessed handle won't catch on passing traffic 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space adds fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Each shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup Self-closing doors with gas springs offer smooth, maintenance-free operation Fusible link lets you prop doors open; link melts at 165° F to close doors in the event of a fire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Tipton, PA, USA
PIG® Flammable Safety Cabinet
CAB720
PIG® Flammable Safety Cabinet CAB720
Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 65" PIG Flammable Safety Cabinets are built with class-leading features and backed by our Lifetime Warranty. Secures 45 gallons of flammables, featuring self-closing doors and two adjustable shelves. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund FM Approved for the storage of flammables; also meets NFPA and OSHA specifications Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use 14-gauge steel door faces are 56% thicker than competing cabinets Three-point, zinc latch ensures fail-safe, non-sparking door closure Recessed handle won't catch on passing traffic 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space adds fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Each shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup Self-closing doors with gas springs offer smooth, maintenance-free operation Fusible link lets you prop doors open; link melts at 165° F to close doors in the event of a fire

Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 65"

PIG Flammable Safety Cabinets are built with class-leading features and backed by our Lifetime Warranty. Secures 45 gallons of flammables, featuring self-closing doors and two adjustable shelves.

  • Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund
  • FM Approved for the storage of flammables; also meets NFPA and OSHA specifications
  • Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use
  • 14-gauge steel door faces are 56% thicker than competing cabinets
  • Three-point, zinc latch ensures fail-safe, non-sparking door closure
  • Recessed handle won't catch on passing traffic
  • 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure
  • True double-wall construction with 1.5" of insulating air space adds fire protection
  • 2" leakproof sump contains leaks, drips and spills
  • Flame arrestor vents help prevent flashback ignition
  • Full-width, welded shelf hangers offer maximum support and increase sidewall thickness
  • Each shelf provides 350 lb. UDL weight capacity when evenly loaded
  • Grounding connection inhibits static buildup
  • Self-closing doors with gas springs offer smooth, maintenance-free operation
  • Fusible link lets you prop doors open; link melts at 165° F to close doors in the event of a fire
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Cabinets and Casework
Product Number CAB720
Product Name PIG® Flammable Safety Cabinet
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details