Hammond Electronics, Inc. Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond 1554YGY

Description
ENCLOSURE, ABS, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Light Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, ABS, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Light Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is made from ABS material and features a light grey color. It has external dimensions of 240mm in width, 300mm in depth, and 95mm in height. The enclosure is rated IP66, indicating it is dust-tight and protected against water ingress. It is RoHS compliant, ensuring it meets environmental standards. The design includes multiple mounting options, with 10 holes for #8 self-tapping screws and 4 M3 brass inserts for secure installation. The enclosure is suitable for general-purpose applications but is not UL approved. It is available for factory modifications, including milling and drilling, upon request.

Datasheet Summary
Powered by GS/AI

The enclosure is made from ABS material and features a light grey color. It has external dimensions of 240mm in width, 300mm in depth, and 95mm in height. The enclosure is rated IP66, indicating it is dust-tight and protected against water ingress. It is RoHS compliant, ensuring it meets environmental standards. The design includes multiple mounting options, with 10 holes for #8 self-tapping screws and 4 M3 brass inserts for secure installation. The enclosure is suitable for general-purpose applications but is not UL approved. It is available for factory modifications, including milling and drilling, upon request.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond - 39AH9597 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond
39AH9597
Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond 39AH9597
ENCLOSURE, ABS, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Light Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, ABS, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Light Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9597
Product Name Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond
Length 3.74 inch (95 mm)
Width 9.45 inch (240 mm)
Depth 11.81 inch (300 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details