RS Components, Ltd.
General Purpose Enclosures
138155
Description
Bopla 02227100 Enclosure
Request a Quote
Email Supplier
Description
Bopla 02227100 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
138155
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
138155 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.8 inch (122 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.35 inch (85 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Shape
Rectangular
Length
2.95 inch (75 mm)
Width
2.95 inch (75 mm)
View Details
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details