Hammond Electronics, Inc. Enclosure, Instrument, Steel, Black; Enclosure Type Hammond 1458G5

Description
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP31; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP31; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond - 01H8527 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond
01H8527
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond 01H8527
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP31; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP31; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01H8527
Product Name Enclosure, Instrument, Steel, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 10 inch (254 mm)
Depth 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Mobile Enclosure - MX Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 to 8.27 inch (50 to 210 mm)
View Details