BARTEC Junction Box PBS/PBM-400-N - EMK / EKL light pbs pbm 400 n

Description
The junction boxes PBS/PBM-400-N are used to connect one or multiple (depending on model) series resistance heating circuits of the BARTEC types EMK and EKL light in industrial Non-Ex applications. PBS-300-N can connect one series resistance heating circuit EMK or EKL to a power source. PBM-30S-N can connect up to two series resistance heating circuits EMK or EKL to a power source, as well as enabling a star connection. The junction box can also act as intermediate box between two heating circuits. PBM-30D-N can connect up to three series resistance heating circuits EMK or EKL to a power source, as well as enabling star or delta connection. The junction box can also act as intermediate box between multiple heating circuits. Fitting mounting kits can be ordered separately.
Request a Quote
Description
The junction boxes PBS/PBM-400-N are used to connect one or multiple (depending on model) series resistance heating circuits of the BARTEC types EMK and EKL light in industrial Non-Ex applications. PBS-300-N can connect one series resistance heating circuit EMK or EKL to a power source. PBM-30S-N can connect up to two series resistance heating circuits EMK or EKL to a power source, as well as enabling a star connection. The junction box can also act as intermediate box between two heating circuits. PBM-30D-N can connect up to three series resistance heating circuits EMK or EKL to a power source, as well as enabling star or delta connection. The junction box can also act as intermediate box between multiple heating circuits. Fitting mounting kits can be ordered separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Bad Mergentheim, Germany
Junction Box PBS/PBM-400-N - EMK / EKL light
pbs pbm 400 n
Junction Box PBS/PBM-400-N - EMK / EKL light pbs pbm 400 n
The junction boxes PBS/PBM-400-N are used to connect one or multiple (depending on model) series resistance heating circuits of the BARTEC types EMK and EKL light in industrial Non-Ex applications. PBS-300-N can connect one series resistance heating circuit EMK or EKL to a power source. PBM-30S-N can connect up to two series resistance heating circuits EMK or EKL to a power source, as well as enabling a star connection. The junction box can also act as intermediate box between two heating circuits. PBM-30D-N can connect up to three series resistance heating circuits EMK or EKL to a power source, as well as enabling star or delta connection. The junction box can also act as intermediate box between multiple heating circuits. Fitting mounting kits can be ordered separately.

The junction boxes PBS/PBM-400-N are used to connect one or multiple (depending on model) series resistance heating circuits of the BARTEC types EMK and EKL light in industrial Non-Ex applications. PBS-300-N can connect one series resistance heating circuit EMK or EKL to a power source. PBM-30S-N can connect up to two series resistance heating circuits EMK or EKL to a power source, as well as enabling a star connection. The junction box can also act as intermediate box between two heating circuits. PBM-30D-N can connect up to three series resistance heating circuits EMK or EKL to a power source, as well as enabling star or delta connection. The junction box can also act as intermediate box between multiple heating circuits. Fitting mounting kits can be ordered separately.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Industrial Enclosures
Product Number pbs pbm 400 n
Product Name Junction Box PBS/PBM-400-N - EMK / EKL light
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details