Hamamatsu Photonics Europe X-ray image sensors, Area sensors S10831

Description
CMOS area image sensors for X-ray imaging The S10831 is a CMOS area image sensor suitable for intra-oral X-ray imaging in dental diagnosis. S10831 has 2.21 megapixels (1300 × 1700) with a pixel size of 20 × 20 μm. An FOP (fiber optic plate) is used as an input window, making S10831 high image-quality and long-term X-ray life. The S10831 has 14-bit A/D converter on chip and LVDS digital output signal. This feature is to contribute cost reduction in a user's system. * Contact us for detailed information. Features -Pixel size: 20 × 20 μm -1300 (H) × 1700 (V) pixel format -High resolution: 20 Lp/mm typ. -14-bit A/D converter (virtual dynamic range: 58 dB) -Global shutter operation -Photodiode placed outside the active area to monitor x-ray irradiation
Request a Quote
Description
CMOS area image sensors for X-ray imaging The S10831 is a CMOS area image sensor suitable for intra-oral X-ray imaging in dental diagnosis. S10831 has 2.21 megapixels (1300 × 1700) with a pixel size of 20 × 20 μm. An FOP (fiber optic plate) is used as an input window, making S10831 high image-quality and long-term X-ray life. The S10831 has 14-bit A/D converter on chip and LVDS digital output signal. This feature is to contribute cost reduction in a user's system. * Contact us for detailed information. Features -Pixel size: 20 × 20 μm -1300 (H) × 1700 (V) pixel format -High resolution: 20 Lp/mm typ. -14-bit A/D converter (virtual dynamic range: 58 dB) -Global shutter operation -Photodiode placed outside the active area to monitor x-ray irradiation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
X-ray image sensors, Area sensors - S10831 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
X-ray image sensors, Area sensors
S10831
X-ray image sensors, Area sensors S10831
CMOS area image sensors for X-ray imaging The S10831 is a CMOS area image sensor suitable for intra-oral X-ray imaging in dental diagnosis. S10831 has 2.21 megapixels (1300 × 1700) with a pixel size of 20 × 20 μm. An FOP (fiber optic plate) is used as an input window, making S10831 high image-quality and long-term X-ray life. The S10831 has 14-bit A/D converter on chip and LVDS digital output signal. This feature is to contribute cost reduction in a user's system. * Contact us for detailed information. Features -Pixel size: 20 × 20 μm -1300 (H) × 1700 (V) pixel format -High resolution: 20 Lp/mm typ. -14-bit A/D converter (virtual dynamic range: 58 dB) -Global shutter operation -Photodiode placed outside the active area to monitor x-ray irradiation

CMOS area image sensors for X-ray imaging

The S10831 is a CMOS area image sensor suitable for intra-oral X-ray imaging in dental diagnosis. S10831 has 2.21 megapixels (1300 × 1700) with a pixel size of 20 × 20 μm. An FOP (fiber optic plate) is used as an input window, making S10831 high image-quality and long-term X-ray life. The S10831 has 14-bit A/D converter on chip and LVDS digital output signal. This feature is to contribute cost reduction in a user's system.
* Contact us for detailed information.

Features
-Pixel size: 20 × 20 μm
-1300 (H) × 1700 (V) pixel format
-High resolution: 20 Lp/mm typ.
-14-bit A/D converter (virtual dynamic range: 58 dB)
-Global shutter operation
-Photodiode placed outside the active area to monitor x-ray irradiation

Supplier's Site

Technical Specifications

  Hamamatsu Photonics Europe
Product Category CMOS Image Sensors
Product Number S10831
Product Name X-ray image sensors, Area sensors
Pixel Size 20 µm (0.7874 mils)
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Area sensors - G16564-0808T - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 320
Pixel Size 20 µm (0.7874 mils)
Frame Rate 503 fps
View Details
Line sensors, For industry - S13774 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4096
Pixel Size 7 µm (0.2756 mils)
View Details
Line sensors, For industry - S11106-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 128
Pixel Size 63.5 µm (2.5 mils)
View Details
InGaAs image sensors, Line sensors - G11608-256DA - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 500 µm (19.69 mils)
View Details