Aralab FieldClima Stability Series

Description
FieldClima Stability container rooms extend Aralab’s walk-in stability expertise to fully self-contained, mobile systems. They deliver the same controlled temperature and humidity performance as traditional stability chambers, now integrated into 20 ft and 40 ft containers that can be installed outdoors or indoors. Pre-configured with high-capacity shelving and an adaptive interior layout, these mobile walk-in chambers provide up to 40 000 L of usable volume for stability studies, testing or long-term storage of sensitive products. Environmental conditions are controlled with consistent precision over time, with alarms, remote notifications and full electronic records to support regulated applications. Ideal for sites that lack internal space or prefer a cost-sensitive alternative to built-in rooms, the FieldClima Series offers a plug-and-play route to extra climate-controlled capacity, without structural work or disruption to existing laboratories and production areas. Key features Mobile walk-in stability rooms in 20 ft and 40 ft containers, ready for outdoor or indoor installation. Stability-grade climate performance, with temperature from 15 ºC to 45 ºC and humidity from 35% to 90% rH, with tight fluctuation and uniformity. High-efficiency shelving included as standard, with modular aluminium racks (5 tiers per module) and up to 150 kg load per shelf. ClimaPlus Web controller software, alarms, remote notifications and IQ/OQ/PQ and ISO calibration options for GxP-compliant environments.
Request a Quote Datasheet
Description
FieldClima Stability container rooms extend Aralab’s walk-in stability expertise to fully self-contained, mobile systems. They deliver the same controlled temperature and humidity performance as traditional stability chambers, now integrated into 20 ft and 40 ft containers that can be installed outdoors or indoors. Pre-configured with high-capacity shelving and an adaptive interior layout, these mobile walk-in chambers provide up to 40 000 L of usable volume for stability studies, testing or long-term storage of sensitive products. Environmental conditions are controlled with consistent precision over time, with alarms, remote notifications and full electronic records to support regulated applications. Ideal for sites that lack internal space or prefer a cost-sensitive alternative to built-in rooms, the FieldClima Series offers a plug-and-play route to extra climate-controlled capacity, without structural work or disruption to existing laboratories and production areas. Key features Mobile walk-in stability rooms in 20 ft and 40 ft containers, ready for outdoor or indoor installation. Stability-grade climate performance, with temperature from 15 ºC to 45 ºC and humidity from 35% to 90% rH, with tight fluctuation and uniformity. High-efficiency shelving included as standard, with modular aluminium racks (5 tiers per module) and up to 150 kg load per shelf. ClimaPlus Web controller software, alarms, remote notifications and IQ/OQ/PQ and ISO calibration options for GxP-compliant environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FieldClima Stability Series -  - Aralab
Sintra, Portugal
FieldClima Stability Series
FieldClima Stability Series
FieldClima Stability container rooms extend Aralab’s walk-in stability expertise to fully self-contained, mobile systems. They deliver the same controlled temperature and humidity performance as traditional stability chambers, now integrated into 20 ft and 40 ft containers that can be installed outdoors or indoors. Pre-configured with high-capacity shelving and an adaptive interior layout, these mobile walk-in chambers provide up to 40 000 L of usable volume for stability studies, testing or long-term storage of sensitive products. Environmental conditions are controlled with consistent precision over time, with alarms, remote notifications and full electronic records to support regulated applications. Ideal for sites that lack internal space or prefer a cost-sensitive alternative to built-in rooms, the FieldClima Series offers a plug-and-play route to extra climate-controlled capacity, without structural work or disruption to existing laboratories and production areas. Key features Mobile walk-in stability rooms in 20 ft and 40 ft containers, ready for outdoor or indoor installation. Stability-grade climate performance, with temperature from 15 ºC to 45 ºC and humidity from 35% to 90% rH, with tight fluctuation and uniformity. High-efficiency shelving included as standard, with modular aluminium racks (5 tiers per module) and up to 150 kg load per shelf. ClimaPlus Web controller software, alarms, remote notifications and IQ/OQ/PQ and ISO calibration options for GxP-compliant environments.

FieldClima Stability container rooms extend Aralab’s walk-in stability expertise to fully self-contained, mobile systems. They deliver the same controlled temperature and humidity performance as traditional stability chambers, now integrated into 20 ft and 40 ft containers that can be installed outdoors or indoors. Pre-configured with high-capacity shelving and an adaptive interior layout, these mobile walk-in chambers provide up to 40 000 L of usable volume for stability studies, testing or long-term storage of sensitive products. Environmental conditions are controlled with consistent precision over time, with alarms, remote notifications and full electronic records to support regulated applications. Ideal for sites that lack internal space or prefer a cost-sensitive alternative to built-in rooms, the FieldClima Series offers a plug-and-play route to extra climate-controlled capacity, without structural work or disruption to existing laboratories and production areas.

Key features

  • Mobile walk-in stability rooms in 20 ft and 40 ft containers, ready for outdoor or indoor installation.
  • Stability-grade climate performance, with temperature from 15 ºC to 45 ºC and humidity from 35% to 90% rH, with tight fluctuation and uniformity.
  • High-efficiency shelving included as standard, with modular aluminium racks (5 tiers per module) and up to 150 kg load per shelf.
  • ClimaPlus Web controller software, alarms, remote notifications and IQ/OQ/PQ and ISO calibration options for GxP-compliant environments.
Supplier's Site Datasheet

Technical Specifications

  Aralab
Product Category Environmental Test Chambers and Rooms
Product Name FieldClima Stability Series
Type Environmental Stability
Configuration Floor; Walk-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Lights; Logger; Shelves; Windows
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

TESTA Reach-In BT -  - Aralab
Specs
Configuration Floor; Reach-In
Parameters Temperature; Humidity
Features Humidity Control; Windows
View Details
TESTA Reach-In -  - Aralab
Specs
Configuration Floor; Reach-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Lights (optional feature); Shelves; Windows
View Details
StabilClima 600 and 1200 -  - Aralab
Specs
Type Environmental Stability
Configuration Floor; Reach-In
Parameters Temperature; Humidity
View Details
TESTA_e Compact -  - Aralab
Specs
Configuration Floor; Reach-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Lights; Shelves; Windows
View Details