The Celsius EVO is a high-throughput pick-and-place handler with dynamic temperature control, engineered for fast and precise characterization of semiconductor devices. Closing the gap between speed and thermal performance, it can heat DUTs up to 150 C and cool them to -45 C, achieving rapid thermal ramp-up/cool-down without conditioning the entire handler environment.
Encased in a compact form, the Celsius EVO redefines handler design by integrating innovative heater tech and automated visual positioning, delivering high-temperature accuracy and consistency while saving time and energy. Its fast cycle times and minimal footprint make it ideal for cleanroom use and Industry 4.0 production lines.
This handler supports fully automated pick-and-place workflows and seamlessly integrates with a wide range of ATE systems-ideal for mixed-signal, MEMS, and power-device testing across automotive, industrial, aerospace, and medical sectors.
With per-DUT thermal control and visual correction loops, it ensures both mechanical precision and thermal uniformity.
In summary, Celsius EVO offers a smart balance of speed, thermal agility, accuracy, and compactness-ultimate
| Cosmic Equipment SpA | |
|---|---|
| Product Category | Environmental Test Chambers and Rooms |
| Product Number | celsius-evo |
| Product Name | Celsius EVO |
| Configuration | Floor |
| Parameters | Temperature |
| Temperature Control | Heating; Cooling |
| Temperature Range | -45 to 150 C (-49 to 302 F) |