The S99FXS-075010 is a single-end flexi-hinge made of 400 series stainless steel, designed for limited-angle rotary applications with zero backlash and self-centering under no load. It has an outer diameter of 0.7500 inch, a length of 1.200 inch, and an end length of 0.564 inch. The part operates in temperatures from -65°F to +350°F, provides a torsional spring rate of 0.0482 lbf·in./degree, and delivers a maximum load capacity of 32.4 lbf in compression and 129.4 lbf in tension. The hinge is lubrication-free and functions reliably in all environments. The last two digits of the catalog number indicate series 10, which allows a maximum angular travel of ±15° for indefinite life.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXS-075010 |
| Product Name | Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension |
| Length | 1.2 inch (30.48 mm) |