H.O. Penn Machinery Company, Inc. 299C Compact Track Loader 299C Compact Track Loader

Description
The new Cat C-Series Compact Track Loaders lead the industry in operator comfort, performance and versatility. The fully suspended, steel embedded rubber track undercarriage provides a smooth ride, better load retention and greater productivity. Inside the spacious operator station, feel the superior comfort of a sealed and pressurized cab. Adjustable seat mounted controls and an available air ride seat keep you comfortable throughout the work day. Low ground pressures, highly durable components, high horsepower and excellent drawbar performance help you get more done and increase your bottom line. Operator Station Superior comfort to keep you productive throughout the work day. Sealed and Pressurized Cab Comfort and ease of operation have been designed into every aspect of the operator station. The wide, spacious interior and uncluttered floor provide a comfortable work environment with excellent head, shoulder and leg room to keep productivity high and fatigue low. Operators spend long hours in the machine. The new sealed and pressurized cab keeps dust out and clean air in for greater operator comfort. Reduced sound levels within the cab also help reduce fatigue. Seat Mounted Joystick Controls Ergonomic, seat mounted joystick controls enable a wide range of comfortable operating positions for operators of any size. The seat and controls are independently adjustable to meet the specific needs of the operator. Air Ride Seat Available An air ride seat provides an unparalleled level of comfort in a compact track loader. Advanced Machine Information and Control System The optional Advanced Machine Information and Control System (AMICS) provides easy to read analog gauges for hydraulic oil and engine coolant temperature. The electronic display provides additional operating information such as engine speed, job clock and diagnostic service codes. Selectable Work Speed Control and Selectable Implement Control allow the operator to dial in his machine to maximize production. Additional Features for Maximum Comfort Easy to read instrument panels Optional air conditioner and heater for greater comfort in extreme conditions Optional Selectable Pattern Control which allows the operator to select the control pattern they are most familiar with for greater productivity. Steel Embedded Rubber Track Undercarriage Industry-first suspended undercarriage for versatility, durability, and comfort Low Ground Pressure Caterpillar introduces the industry’s first fully suspended undercarriage for a Compact Track Loader. The heavy-duty torsion axles suspend the CTL undercarriage and can move independently relative to the machine and each other. These axles absorb most of the shock to the undercarriage, machine and operator, especially over rough terrain. This means smoot..
Description
The new Cat C-Series Compact Track Loaders lead the industry in operator comfort, performance and versatility. The fully suspended, steel embedded rubber track undercarriage provides a smooth ride, better load retention and greater productivity. Inside the spacious operator station, feel the superior comfort of a sealed and pressurized cab. Adjustable seat mounted controls and an available air ride seat keep you comfortable throughout the work day. Low ground pressures, highly durable components, high horsepower and excellent drawbar performance help you get more done and increase your bottom line. Operator Station Superior comfort to keep you productive throughout the work day. Sealed and Pressurized Cab Comfort and ease of operation have been designed into every aspect of the operator station. The wide, spacious interior and uncluttered floor provide a comfortable work environment with excellent head, shoulder and leg room to keep productivity high and fatigue low. Operators spend long hours in the machine. The new sealed and pressurized cab keeps dust out and clean air in for greater operator comfort. Reduced sound levels within the cab also help reduce fatigue. Seat Mounted Joystick Controls Ergonomic, seat mounted joystick controls enable a wide range of comfortable operating positions for operators of any size. The seat and controls are independently adjustable to meet the specific needs of the operator. Air Ride Seat Available An air ride seat provides an unparalleled level of comfort in a compact track loader. Advanced Machine Information and Control System The optional Advanced Machine Information and Control System (AMICS) provides easy to read analog gauges for hydraulic oil and engine coolant temperature. The electronic display provides additional operating information such as engine speed, job clock and diagnostic service codes. Selectable Work Speed Control and Selectable Implement Control allow the operator to dial in his machine to maximize production. Additional Features for Maximum Comfort Easy to read instrument panels Optional air conditioner and heater for greater comfort in extreme conditions Optional Selectable Pattern Control which allows the operator to select the control pattern they are most familiar with for greater productivity. Steel Embedded Rubber Track Undercarriage Industry-first suspended undercarriage for versatility, durability, and comfort Low Ground Pressure Caterpillar introduces the industry’s first fully suspended undercarriage for a Compact Track Loader. The heavy-duty torsion axles suspend the CTL undercarriage and can move independently relative to the machine and each other. These axles absorb most of the shock to the undercarriage, machine and operator, especially over rough terrain. This means smoot..

Suppliers

Company
Product
Description
Supplier Links
299C Compact Track Loader - 299C Compact Track Loader - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
299C Compact Track Loader
299C Compact Track Loader
299C Compact Track Loader 299C Compact Track Loader
The new Cat C-Series Compact Track Loaders lead the industry in operator comfort, performance and versatility. The fully suspended, steel embedded rubber track undercarriage provides a smooth ride, better load retention and greater productivity. Inside the spacious operator station, feel the superior comfort of a sealed and pressurized cab. Adjustable seat mounted controls and an available air ride seat keep you comfortable throughout the work day. Low ground pressures, highly durable components, high horsepower and excellent drawbar performance help you get more done and increase your bottom line. Operator Station Superior comfort to keep you productive throughout the work day. Sealed and Pressurized Cab Comfort and ease of operation have been designed into every aspect of the operator station. The wide, spacious interior and uncluttered floor provide a comfortable work environment with excellent head, shoulder and leg room to keep productivity high and fatigue low. Operators spend long hours in the machine. The new sealed and pressurized cab keeps dust out and clean air in for greater operator comfort. Reduced sound levels within the cab also help reduce fatigue. Seat Mounted Joystick Controls Ergonomic, seat mounted joystick controls enable a wide range of comfortable operating positions for operators of any size. The seat and controls are independently adjustable to meet the specific needs of the operator. Air Ride Seat Available An air ride seat provides an unparalleled level of comfort in a compact track loader. Advanced Machine Information and Control System The optional Advanced Machine Information and Control System (AMICS) provides easy to read analog gauges for hydraulic oil and engine coolant temperature. The electronic display provides additional operating information such as engine speed, job clock and diagnostic service codes. Selectable Work Speed Control and Selectable Implement Control allow the operator to dial in his machine to maximize production. Additional Features for Maximum Comfort Easy to read instrument panels Optional air conditioner and heater for greater comfort in extreme conditions Optional Selectable Pattern Control which allows the operator to select the control pattern they are most familiar with for greater productivity. Steel Embedded Rubber Track Undercarriage Industry-first suspended undercarriage for versatility, durability, and comfort Low Ground Pressure Caterpillar introduces the industry’s first fully suspended undercarriage for a Compact Track Loader. The heavy-duty torsion axles suspend the CTL undercarriage and can move independently relative to the machine and each other. These axles absorb most of the shock to the undercarriage, machine and operator, especially over rough terrain. This means smoot..

The new Cat C-Series Compact Track Loaders lead the industry in operator comfort, performance and versatility. The fully suspended, steel embedded rubber track undercarriage provides a smooth ride, better load retention and greater productivity. Inside the spacious operator station, feel the superior comfort of a sealed and pressurized cab. Adjustable seat mounted controls and an available air ride seat keep you comfortable throughout the work day. Low ground pressures, highly durable components, high horsepower and excellent drawbar performance help you get more done and increase your bottom line.

Operator Station

Superior comfort to keep you productive throughout the work day.

Sealed and Pressurized Cab

Comfort and ease of operation have been designed into every aspect of the operator station. The wide, spacious interior and uncluttered floor provide a comfortable work environment with excellent head, shoulder and leg room to keep productivity high and fatigue low. Operators spend long hours in the machine. The new sealed and pressurized cab keeps dust out and clean air in for greater operator comfort. Reduced sound levels within the cab also help reduce fatigue.


Seat Mounted Joystick Controls

Ergonomic, seat mounted joystick controls enable a wide range of comfortable operating positions for operators of any size. The seat and controls are independently adjustable to meet the specific needs of the operator.


Air Ride Seat Available

An air ride seat provides an unparalleled level of comfort in a compact track loader.


Advanced Machine Information and Control System

The optional Advanced Machine Information and Control System (AMICS) provides easy to read analog gauges for hydraulic oil and engine coolant temperature. The electronic display provides additional operating information such as engine speed, job clock and diagnostic service codes. Selectable Work Speed Control and Selectable Implement Control allow the operator to dial in his machine to maximize production.


Additional Features for Maximum Comfort

Easy to read instrument panels Optional air conditioner and heater for greater comfort in extreme conditions Optional Selectable Pattern Control which allows the operator to select the control pattern they are most familiar with for greater productivity.


Steel Embedded Rubber Track Undercarriage

Industry-first suspended undercarriage for versatility, durability, and comfort

Low Ground Pressure

Caterpillar introduces the industry’s first fully suspended undercarriage for a Compact Track Loader. The heavy-duty torsion axles suspend the CTL undercarriage and can move independently relative to the machine and each other. These axles absorb most of the shock to the undercarriage, machine and operator, especially over rough terrain. This means smoot..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number 299C Compact Track Loader
Product Name 299C Compact Track Loader
Type Track Loader
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Wheel Loaders -  - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 60.3 to 100 HP
Load Capacity 3814 to 7434 lbs (1730 to 3371 kg)
View Details
Compact Track Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Track Loader
Horsepower 74 to 90 HP
Load Capacity 2701 to 3799 lbs (1225 to 1723 kg)
View Details
Mini Excavators - 301.4C - Caterpillar Machines
Caterpillar Machines
Specs
Type Crawler Excavator
Horsepower 17.7 HP
Operating Weight 3241 to 3435 lbs (1470 to 1558 kg)
View Details
Doosan DX300LC-3 Crawler Excavator -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Crawler Excavator
Horsepower 213 HP
Operating Weight 67770 lbs (30735 kg)
View Details