Wacker Neuson SE Telescopic Wheel Loaders

Description
Telescopic all wheel steer wheel loaders provide versatility when and where you need it most. This wheel loader offers a telescopic boom providing additional reach for stacking and dumping and excellent maneuverability with three steering modes. This all purpose wheel loader features a long wheelbase for smooth driving and easy handling even across rough terrain. Tier 4 Final, 74-hp Deutz engine with maintenance-free DOC aftertreatment provides power and efficient operation Telescopic boom offers extended reach of 15' 4" (4.67m) to the hinge pin Hydraulically operated universal attachment plate allows for efficient changing from one accessory to another without leaving the operators station
Description
Telescopic all wheel steer wheel loaders provide versatility when and where you need it most. This wheel loader offers a telescopic boom providing additional reach for stacking and dumping and excellent maneuverability with three steering modes. This all purpose wheel loader features a long wheelbase for smooth driving and easy handling even across rough terrain. Tier 4 Final, 74-hp Deutz engine with maintenance-free DOC aftertreatment provides power and efficient operation Telescopic boom offers extended reach of 15' 4" (4.67m) to the hinge pin Hydraulically operated universal attachment plate allows for efficient changing from one accessory to another without leaving the operators station

Suppliers

Company
Product
Description
Supplier Links
Telescopic Wheel Loaders -  - Wacker Neuson SE
Munich, Germany
Telescopic Wheel Loaders
Telescopic Wheel Loaders
Telescopic all wheel steer wheel loaders provide versatility when and where you need it most. This wheel loader offers a telescopic boom providing additional reach for stacking and dumping and excellent maneuverability with three steering modes. This all purpose wheel loader features a long wheelbase for smooth driving and easy handling even across rough terrain. Tier 4 Final, 74-hp Deutz engine with maintenance-free DOC aftertreatment provides power and efficient operation Telescopic boom offers extended reach of 15' 4" (4.67m) to the hinge pin Hydraulically operated universal attachment plate allows for efficient changing from one accessory to another without leaving the operators station

Telescopic all wheel steer wheel loaders provide versatility when and where you need it most. This wheel loader offers a telescopic boom providing additional reach for stacking and dumping and excellent maneuverability with three steering modes. This all purpose wheel loader features a long wheelbase for smooth driving and easy handling even across rough terrain.

  • Tier 4 Final, 74-hp Deutz engine with maintenance-free DOC aftertreatment provides power and efficient operation
  • Telescopic boom offers extended reach of 15' 4" (4.67m) to the hinge pin
  • Hydraulically operated universal attachment plate allows for efficient changing from one accessory to another without leaving the operators station
Supplier's Site

Technical Specifications

  Wacker Neuson SE
Product Category Earth Moving and Landscaping Machines
Product Name Telescopic Wheel Loaders
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Doosan DL200-3 Wheel Loader -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheel Loader
Horsepower 160 HP
Operating Weight 26810 lbs (12159 kg)
View Details
 - D8T WH Waste Handler - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 85150 lbs (38617 kg)
View Details
Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
Small Wheel Loaders - 924K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 141 HP
Operating Weight 28360 lbs (12862 kg)
View Details