Caterpillar Machines Mini Excavators 301.4C

Description
Easy Transportation Compact in size and weighing just 1380 kg (3,042 lb) in standard configuration with canopy the Cat 301.4C is easy to transport on a conventional trailer behind a pickup truck or transit van. Two threaded bosses mounted in the roof allow fitting of crane lugs and simplify lifting of the machine. Powerful Engine and Load Sensing Hydraulics The 17.9 kW (24.3 hp) engine is matched with a load sensing hydraulic system to provide excellent digging performance and smooth control. Low noise and vibration levels deliver comfortable operation. Auxiliary Hydraulics as Standard Fit Machine is ‘ready to work.’ Hammer and two way lines complete with quick disconnect fittings are standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Hoses are protected by routing them through the boom. Operator Environment The Cat 301.4C gives the operator a large comfortable space in which to work. The ergonomic control layout, travel pedals and adjustable wrist rests are engineered to reduce operator fatigue and increase productivity. The layout is designed for easy cleaning, minimizing downtime between jobs. There is a choice of cab with heater or canopy available. The canopy offers two sided access for even greater on site versatility. Excellent Service Access Daily checks and regular service points including fuel and hydraulic oil fill are easily reached via the large steel rear door. The main hydraulic valve and lines are also easily reached through a removable floor plate and side panels. The machine has durable steel body panels all around, offering good resistance to impact damage and helping to maintain the machine’s appearance and value. Work Tools A range of work tools is available to take advantage of the machine’s versatility. All tools are matched to the machine to optimize performance and deliver excellent value through productivity and long life.
Datasheet
Description
Easy Transportation Compact in size and weighing just 1380 kg (3,042 lb) in standard configuration with canopy the Cat 301.4C is easy to transport on a conventional trailer behind a pickup truck or transit van. Two threaded bosses mounted in the roof allow fitting of crane lugs and simplify lifting of the machine. Powerful Engine and Load Sensing Hydraulics The 17.9 kW (24.3 hp) engine is matched with a load sensing hydraulic system to provide excellent digging performance and smooth control. Low noise and vibration levels deliver comfortable operation. Auxiliary Hydraulics as Standard Fit Machine is ‘ready to work.’ Hammer and two way lines complete with quick disconnect fittings are standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Hoses are protected by routing them through the boom. Operator Environment The Cat 301.4C gives the operator a large comfortable space in which to work. The ergonomic control layout, travel pedals and adjustable wrist rests are engineered to reduce operator fatigue and increase productivity. The layout is designed for easy cleaning, minimizing downtime between jobs. There is a choice of cab with heater or canopy available. The canopy offers two sided access for even greater on site versatility. Excellent Service Access Daily checks and regular service points including fuel and hydraulic oil fill are easily reached via the large steel rear door. The main hydraulic valve and lines are also easily reached through a removable floor plate and side panels. The machine has durable steel body panels all around, offering good resistance to impact damage and helping to maintain the machine’s appearance and value. Work Tools A range of work tools is available to take advantage of the machine’s versatility. All tools are matched to the machine to optimize performance and deliver excellent value through productivity and long life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Excavators - 301.4C - Caterpillar Machines
Cary, NC, USA
Mini Excavators
301.4C
Mini Excavators 301.4C
Easy Transportation Compact in size and weighing just 1380 kg (3,042 lb) in standard configuration with canopy the Cat 301.4C is easy to transport on a conventional trailer behind a pickup truck or transit van. Two threaded bosses mounted in the roof allow fitting of crane lugs and simplify lifting of the machine. Powerful Engine and Load Sensing Hydraulics The 17.9 kW (24.3 hp) engine is matched with a load sensing hydraulic system to provide excellent digging performance and smooth control. Low noise and vibration levels deliver comfortable operation. Auxiliary Hydraulics as Standard Fit Machine is ‘ready to work.’ Hammer and two way lines complete with quick disconnect fittings are standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Hoses are protected by routing them through the boom. Operator Environment The Cat 301.4C gives the operator a large comfortable space in which to work. The ergonomic control layout, travel pedals and adjustable wrist rests are engineered to reduce operator fatigue and increase productivity. The layout is designed for easy cleaning, minimizing downtime between jobs. There is a choice of cab with heater or canopy available. The canopy offers two sided access for even greater on site versatility. Excellent Service Access Daily checks and regular service points including fuel and hydraulic oil fill are easily reached via the large steel rear door. The main hydraulic valve and lines are also easily reached through a removable floor plate and side panels. The machine has durable steel body panels all around, offering good resistance to impact damage and helping to maintain the machine’s appearance and value. Work Tools A range of work tools is available to take advantage of the machine’s versatility. All tools are matched to the machine to optimize performance and deliver excellent value through productivity and long life.

Easy Transportation
Compact in size and weighing just 1380 kg (3,042 lb) in standard configuration with canopy the Cat 301.4C is easy to transport on a conventional trailer behind a pickup truck or transit van. Two threaded bosses mounted in the roof allow fitting of crane lugs and simplify lifting of the machine.
Powerful Engine and Load Sensing Hydraulics
The 17.9 kW (24.3 hp) engine is matched with a load sensing hydraulic system to provide excellent digging performance and smooth control. Low noise and vibration levels deliver comfortable operation.
Auxiliary Hydraulics as Standard Fit
Machine is ‘ready to work.’ Hammer and two way lines complete with quick disconnect fittings are standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Hoses are protected by routing them through the boom.
Operator Environment
The Cat 301.4C gives the operator a large comfortable space in which to work. The ergonomic control layout, travel pedals and adjustable wrist rests are engineered to reduce operator fatigue and increase productivity. The layout is designed for easy cleaning, minimizing downtime between jobs. There is a choice of cab with heater or canopy available. The canopy offers two sided access for even greater on site versatility.
Excellent Service Access
Daily checks and regular service points including fuel and hydraulic oil fill are easily reached via the large steel rear door. The main hydraulic valve and lines are also easily reached through a removable floor plate and side panels. The machine has durable steel body panels all around, offering good resistance to impact damage and helping to maintain the machine’s appearance and value.
Work Tools
A range of work tools is available to take advantage of the machine’s versatility. All tools are matched to the machine to optimize performance and deliver excellent value through productivity and long life.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 301.4C
Product Name Mini Excavators
Type Crawler Excavator
Unlock Full Specs
to access all available technical data

Similar Products

 - D6T WH Waste Handler - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 54791 lbs (24849 kg)
View Details
Telehandlers - TH406C - Caterpillar Machines
Caterpillar Machines
Specs
Type Telehandler
Horsepower 101 HP
Load Capacity 8150 lbs (3696 kg)
View Details
Utility Vehicle - 3450 - Bobcat Company
Specs
Type Utility Vehicle
Horsepower 24.8 HP
Load Capacity 1100 lbs (499 kg)
View Details
Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details