H&K Equipment Electric Vehicle Battery, EnerSys Batteries The Loadhog®

Description
H&K Equipment of Pittsburgh is proud to offer The Loadhog Battery. Loadhogs are a proven line of high-performance batteries packed with brute strength and real staying power. Introduced in 1981, the Loadhog was the first battery to pack 100 amp-hours of capacity into a standard size 85-AH battery compartment. That's 18% more capacity-more than enough to keep running strong through the toughest shifts. The Loadhog E140 (140 amp-hours) excels in high-reach or rider-type lift trucks, while the 19" E75L (75 amp-hours) low-profile Loadhog keeps your low-profile lift trucks running strong for a full eight-hour shift.
Datasheet
Description
H&K Equipment of Pittsburgh is proud to offer The Loadhog Battery. Loadhogs are a proven line of high-performance batteries packed with brute strength and real staying power. Introduced in 1981, the Loadhog was the first battery to pack 100 amp-hours of capacity into a standard size 85-AH battery compartment. That's 18% more capacity-more than enough to keep running strong through the toughest shifts. The Loadhog E140 (140 amp-hours) excels in high-reach or rider-type lift trucks, while the 19" E75L (75 amp-hours) low-profile Loadhog keeps your low-profile lift trucks running strong for a full eight-hour shift.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Vehicle Battery, EnerSys Batteries - The Loadhog® - H&K Equipment
Coraopolis, PA, USA
Electric Vehicle Battery, EnerSys Batteries
The Loadhog®
Electric Vehicle Battery, EnerSys Batteries The Loadhog®
H&K Equipment of Pittsburgh is proud to offer The Loadhog Battery. Loadhogs are a proven line of high-performance batteries packed with brute strength and real staying power. Introduced in 1981, the Loadhog was the first battery to pack 100 amp-hours of capacity into a standard size 85-AH battery compartment. That's 18% more capacity-more than enough to keep running strong through the toughest shifts. The Loadhog E140 (140 amp-hours) excels in high-reach or rider-type lift trucks, while the 19" E75L (75 amp-hours) low-profile Loadhog keeps your low-profile lift trucks running strong for a full eight-hour shift.

H&K Equipment of Pittsburgh is proud to offer The Loadhog Battery. Loadhogs are a proven line of high-performance batteries packed with brute strength and real staying power. Introduced in 1981, the Loadhog was the first battery to pack 100 amp-hours of capacity into a standard size 85-AH battery compartment.

That's 18% more capacity-more than enough to keep running strong through the toughest shifts. The Loadhog E140 (140 amp-hours) excels in high-reach or rider-type lift trucks, while the 19" E75L (75 amp-hours) low-profile Loadhog keeps your low-profile lift trucks running strong for a full eight-hour shift.

Supplier's Site Datasheet

Technical Specifications

  H&K Equipment
Product Category Batteries
Product Number The Loadhog®
Product Name Electric Vehicle Battery, EnerSys Batteries
Application Electric Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details