Green Cubes Technology SAFEFlex GSE Batteries FBP-1800-80V

Description
Lithium SAFEFlex is a comprehensive, self-managed battery solution engineered to meet the cost, performance, efficiency, and durability demands of airport ground support equipment. Built for the harsh conditions of the ramp, SAFEFlex batteries feature application- specific cell chemistry, advanced charge/discharge management, and integrated safety systems including thermal protection, short-circuit prevention, and overvoltage/undervol tage safeguards. SAFEFlex batteries can be monitored remotely through software tools, giving technicians easy access to evaluate performance and ensure reliable operation across the fleet. Designed with IP65-rated watertight enclosures, wide temperature range operation, integrated heaters, onboard charging capabilities, and dual CANbus ports, SAFEFlex batteries are purpose-built for the unique demands of airfield environments.
Request a Quote
Description
Lithium SAFEFlex is a comprehensive, self-managed battery solution engineered to meet the cost, performance, efficiency, and durability demands of airport ground support equipment. Built for the harsh conditions of the ramp, SAFEFlex batteries feature application- specific cell chemistry, advanced charge/discharge management, and integrated safety systems including thermal protection, short-circuit prevention, and overvoltage/undervol tage safeguards. SAFEFlex batteries can be monitored remotely through software tools, giving technicians easy access to evaluate performance and ensure reliable operation across the fleet. Designed with IP65-rated watertight enclosures, wide temperature range operation, integrated heaters, onboard charging capabilities, and dual CANbus ports, SAFEFlex batteries are purpose-built for the unique demands of airfield environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAFEFlex GSE Batteries - FBP-1800-80V - Green Cubes Technology
Kokomo, IN, United States
SAFEFlex GSE Batteries
FBP-1800-80V
SAFEFlex GSE Batteries FBP-1800-80V
Lithium SAFEFlex is a comprehensive, self-managed battery solution engineered to meet the cost, performance, efficiency, and durability demands of airport ground support equipment. Built for the harsh conditions of the ramp, SAFEFlex batteries feature application- specific cell chemistry, advanced charge/discharge management, and integrated safety systems including thermal protection, short-circuit prevention, and overvoltage/undervol tage safeguards. SAFEFlex batteries can be monitored remotely through software tools, giving technicians easy access to evaluate performance and ensure reliable operation across the fleet. Designed with IP65-rated watertight enclosures, wide temperature range operation, integrated heaters, onboard charging capabilities, and dual CANbus ports, SAFEFlex batteries are purpose-built for the unique demands of airfield environments.

Lithium SAFEFlex is a comprehensive, self-managed battery solution engineered to meet the cost, performance, efficiency, and durability demands of airport ground support equipment. Built for the harsh conditions of the ramp, SAFEFlex batteries feature application- specific cell chemistry, advanced charge/discharge management, and integrated safety systems including thermal protection, short-circuit prevention, and overvoltage/undervoltage safeguards.
SAFEFlex batteries can be monitored remotely through software tools, giving technicians easy access to evaluate performance and ensure reliable operation across the fleet. Designed with IP65-rated watertight enclosures, wide temperature range operation, integrated heaters, onboard charging capabilities, and dual CANbus ports, SAFEFlex batteries are purpose-built for the unique demands of airfield environments.

Supplier's Site

Technical Specifications

  Green Cubes Technology
Product Category Batteries
Product Number FBP-1800-80V
Product Name SAFEFlex GSE Batteries
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 50 inch (1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1492-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details
SAFEFlex GSE Batteries - FBP-1786-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
SAFEFlex GSE Batteries - FBP-1371-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
SAFEFlex GSE Batteries - FBP-1801-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 315 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details