H&K Equipment Datasheets for Batteries

Industrial batteries translate chemical energy into electricity.
Batteries: Learn more

Product Name Notes
H&K Equipment of Pittsburgh is proud to offer The Deserthog Battery. Introduced in July, 2002, the Deserthog is the newest addition to the EnerSys Ironclad® family of batteries. It's...
H&K Equipment of Pittsburgh is proud to offer The Loadhog Battery. Loadhogs are a proven line of high-performance batteries packed with brute strength and real staying power. Introduced in...
H&K Equipment of Pittsburgh is proud to offer The Smarthog Battery. The Smarthog line offers the industry's first 23" and 31" high, 80- and 120-AH fully sealed, valve regulated...
H&K Equipment of Pittsburgh is proud to offer The Superhog Battery . The Superhog is our top-of-the-line powerhouse. For the longest runs, highest lifts, and most demanding industrial and warehousing...
H&K Equipment of Pittsburgh is proud to offer The Workhog Battery. First introduced in 1910, the EnerSys Ironclad® design is well established as the performance leader. Since then, EnerSys...
H&K Equipment of Pittsburgh is proud to offer HUP® Batteries. HUP® (High Utilization Positive) batteries feature a revolutionary design that's backed by the longest, standard warranty in the business.
H&K Equipment of Pittsburgh is proud to offer Smartpack Batteries. Smartpacks are sealed, VRLA batteries with onboard chargers that can be plugged into any 15A, 120V AC line. The...
H&K Equipment of Pittsburgh is proud to offer The General™. When only a quality, flooded battery will do, choose The General™. General batteries are designed around your individual applications, to...
H&K Equipment of Pittsburgh is proud to offer Express Batteries. EnerSys is the only industrial battery company that manufactures a battery specifically designed for fast charging. The Express fast charge...
H&K Equipment of Pittsburgh is proud to offer Express Fast Chargers. The Express insulated gate bipolar transistor (IGBT) fast chargers are designed and manufactured by Aker Wade for heavy-duty electric...
H&K Equipment of Pittsburgh is proud to offer The General Power Pak. The General Power Pak combines our 12V or 24V battery with a self-contained, plug-in charger. Each General...