5.375LG X 1.50WD X.060 X.156 PSNH SPRING HINGE CLOSED
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | NHPS1127 |
| Product Name | Hinges, Spring Hinges |
| Hinge Type | Spring |
| Leaf Thickness | 0.0600 inch (1.52 mm) |
| Length | 5.38 inch (137 mm) |
| Pin Diameter | 0.1560 inch (3.96 mm) |