RS Components, Ltd. Hinges 1834131

Description
Continuous Hinge,304 st st,2040x25mm
Request a Quote
Description
Continuous Hinge,304 st st,2040x25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 1834131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
1834131
Hinges 1834131
Continuous Hinge,304 st st,2040x25mm

Continuous Hinge,304 st st,2040x25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 1834131
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2400534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.96 inch (126 mm)
View Details
Hinges - 7264096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 2702900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 2.36 inch (60 mm)
Open Width 0.4724 inch (12 mm)
View Details
Hinges - 3399347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Knuckle
Leaf Thickness 0.1181 inch (3 mm)
Length 4.84 inch (123 mm)
View Details