Sugatsune America, Inc. BUTT HINGE - LSA-40 LSA-40

Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Datasheet
Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE - LSA-40 - LSA-40 - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE - LSA-40
LSA-40
BUTT HINGE - LSA-40 LSA-40
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk

  • Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number LSA-40
Product Name BUTT HINGE - LSA-40
Hinge Type Butt; Weld-on
Length 0.2500 inch (6.35 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

SOFT CLOSE HINGE W/ DAMPER, 17-30 LBS IN, DAMPENED FOR CLOSING DIRECTION - HG-JHW16S-34G - HG-JHW16S-34G - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 4
View Details
BUTT HINGE - LSB-50 - LSB-50 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
Stainless Steel Torque Hinge - HG-TP20 - HG-TP20 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2 inch (50.8 mm)
Hole Type Round
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL4040 - AS-HG-AL-NL4040 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details