The S99FXS-012520 is a single-end flexi-hinge for limited-angle rotary applications, made of 400 series stainless steel, with an operating temperature range of -65°F to +350°F, zero backlash, and a constant linear torsional spring rate. It has a 0.1250-inch outer diameter, 0.200-inch length, and 0.088-inch end length, providing a maximum load capacity of 8.9 lbf in compression and 12.7 lbf in tension at zero deflection, and operates with ±7.5° angular travel for indefinite life. The component is self-centering when load is removed and requires no lubrication.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXS-012520 |
| Product Name | Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension |
| Length | 0.2000 inch (5.08 mm) |