TEGAM, Inc. High Speed Milli-Ohmmeter 1740

Description
High Speed Milli-ohmmeter HI/GO/LOW Outputs The model 1740 limits the maximum output current to 100 mA which protects sensitive test samples. Fuse manufacturers can use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1740 pays for itself in weeks. Resistors from 1 m Ohm to 20 M Ohm can be tested and sorted to accuracy better than 0.1% by the 1740. Automotive suppliers can use it to consistently meet the stringent quality requirements of welds, bonds and electrical connections in sub-assemblies. Battery manufacturers employ the 1740 to measure the integrity of interconnects between individual cells in large battery arrays. The capability of the 1740 enables the accurate real time measurement of electro-plating thickness and conductive coatings on housings and shields. The 1740 employs multiple techniques to achieve its impressive accuracy. A four wire kelvin technique eliminates the effects of lead resistance and offset compensation removes the errors caused by thermal contact voltages. The 1740 even monitors its performance over time and adjusts its calibration against a set of internal low temperature coefficient resistors to ensure consistent measurement performance without constant recalibration. TEGAM specializes in low resistance measurement. Our technical sales people and applications engineers understand both the measurement challenges you face and your manufacturing environment. They can help you solve your product yield or quality problems with low resistance measurements. Technical Specifications Basic Accuracy: 0.02% Measurement Speed: 10 ms Range : 20 mΩ to 20 MΩ Resolution : 1 µΩ Programmable reference currents GPIB, RS-232 (model 1740/GPIB) and PLC compatibility Kelvin Klips, Spade Lugs or Kelvin Probes available Easy to operate and easy to integrate 1-year warranty Made in USA
Datasheet
Description
High Speed Milli-ohmmeter HI/GO/LOW Outputs The model 1740 limits the maximum output current to 100 mA which protects sensitive test samples. Fuse manufacturers can use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1740 pays for itself in weeks. Resistors from 1 m Ohm to 20 M Ohm can be tested and sorted to accuracy better than 0.1% by the 1740. Automotive suppliers can use it to consistently meet the stringent quality requirements of welds, bonds and electrical connections in sub-assemblies. Battery manufacturers employ the 1740 to measure the integrity of interconnects between individual cells in large battery arrays. The capability of the 1740 enables the accurate real time measurement of electro-plating thickness and conductive coatings on housings and shields. The 1740 employs multiple techniques to achieve its impressive accuracy. A four wire kelvin technique eliminates the effects of lead resistance and offset compensation removes the errors caused by thermal contact voltages. The 1740 even monitors its performance over time and adjusts its calibration against a set of internal low temperature coefficient resistors to ensure consistent measurement performance without constant recalibration. TEGAM specializes in low resistance measurement. Our technical sales people and applications engineers understand both the measurement challenges you face and your manufacturing environment. They can help you solve your product yield or quality problems with low resistance measurements. Technical Specifications Basic Accuracy: 0.02% Measurement Speed: 10 ms Range : 20 mΩ to 20 MΩ Resolution : 1 µΩ Programmable reference currents GPIB, RS-232 (model 1740/GPIB) and PLC compatibility Kelvin Klips, Spade Lugs or Kelvin Probes available Easy to operate and easy to integrate 1-year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Milli-Ohmmeter - 1740 - TEGAM, Inc.
Geneva, OH, United States
High Speed Milli-Ohmmeter
1740
High Speed Milli-Ohmmeter 1740
High Speed Milli-ohmmeter HI/GO/LOW Outputs The model 1740 limits the maximum output current to 100 mA which protects sensitive test samples. Fuse manufacturers can use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1740 pays for itself in weeks. Resistors from 1 m Ohm to 20 M Ohm can be tested and sorted to accuracy better than 0.1% by the 1740. Automotive suppliers can use it to consistently meet the stringent quality requirements of welds, bonds and electrical connections in sub-assemblies. Battery manufacturers employ the 1740 to measure the integrity of interconnects between individual cells in large battery arrays. The capability of the 1740 enables the accurate real time measurement of electro-plating thickness and conductive coatings on housings and shields. The 1740 employs multiple techniques to achieve its impressive accuracy. A four wire kelvin technique eliminates the effects of lead resistance and offset compensation removes the errors caused by thermal contact voltages. The 1740 even monitors its performance over time and adjusts its calibration against a set of internal low temperature coefficient resistors to ensure consistent measurement performance without constant recalibration. TEGAM specializes in low resistance measurement. Our technical sales people and applications engineers understand both the measurement challenges you face and your manufacturing environment. They can help you solve your product yield or quality problems with low resistance measurements. Technical Specifications Basic Accuracy: 0.02% Measurement Speed: 10 ms Range : 20 mΩ to 20 MΩ Resolution : 1 µΩ Programmable reference currents GPIB, RS-232 (model 1740/GPIB) and PLC compatibility Kelvin Klips, Spade Lugs or Kelvin Probes available Easy to operate and easy to integrate 1-year warranty Made in USA

High Speed Milli-ohmmeter

HI/GO/LOW Outputs

The model 1740 limits the maximum output current to 100 mA which protects sensitive test samples. Fuse manufacturers can use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1740 pays for itself in weeks. Resistors from 1 m Ohm to 20 M Ohm can be tested and sorted to accuracy better than 0.1% by the 1740. Automotive suppliers can use it to consistently meet the stringent quality requirements of welds, bonds and electrical connections in sub-assemblies. Battery manufacturers employ the 1740 to measure the integrity of interconnects between individual cells in large battery arrays. The capability of the 1740 enables the accurate real time measurement of electro-plating thickness and conductive coatings on housings and shields.

The 1740 employs multiple techniques to achieve its impressive accuracy. A four wire kelvin technique eliminates the effects of lead resistance and offset compensation removes the errors caused by thermal contact voltages. The 1740 even monitors its performance over time and adjusts its calibration against a set of internal low temperature coefficient resistors to ensure consistent measurement performance without constant recalibration.

TEGAM specializes in low resistance measurement. Our technical sales people and applications engineers understand both the measurement challenges you face and your manufacturing environment. They can help you solve your product yield or quality problems with low resistance measurements.

Technical Specifications

  • Basic Accuracy: 0.02%
  • Measurement Speed: 10 ms
  • Range : 20 mΩ to 20 MΩ
  • Resolution : 1 µΩ
  • Programmable reference currents
  • GPIB, RS-232 (model 1740/GPIB) and PLC compatibility
  • Kelvin Klips, Spade Lugs or Kelvin Probes available
  • Easy to operate and easy to integrate
  • 1-year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Milliohm Meters
Product Number 1740
Product Name High Speed Milli-Ohmmeter
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
Options & Features Auto-ranging; Programmable; Range Switch
Unlock Full Specs
to access all available technical data

Similar Products

Milliohmmeter - PCE-MO 2001 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Resistance 0.0 to 2000 kohms
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Resistance 2.00E-4 to 2 kohms
View Details
SDRlab 122-16 Standard Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Bond Meter & Milli-Ohmmeter - 710A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Display Digits 4 Digits
View Details