MODEL 5894 -- WIDE RANGE PRECISION OHMMETER
Tinsley Precision Instruments
Wide Range Precision Ohmmeter
Model 5894
Description
Features
Measurement range 1.0000 mOhm to 100.00 kOhm
Resolution 0.1µOhm
0.03% Accuracy
RS232 interface
Printer interface
PLC interface
Programable limits
-
Tinsley Precision Instruments
Datasheet
Description
Features
Measurement range 1.0000 mOhm to 100.00 kOhm
Resolution 0.1µOhm
0.03% Accuracy
RS232 interface
Printer interface
PLC interface
Programable limits
Datasheet
Suppliers
Features
Measurement range 1.0000 mOhm to 100.00 kOhm
Resolution 0.1µOhm
0.03% Accuracy
RS232 interface
Printer interface
PLC interface
Programable limits
Features
- Measurement range 1.0000 mOhm to 100.00 kOhm
- Resolution 0.1µOhm
- 0.03% Accuracy
- RS232 interface
- Printer interface
- PLC interface
- Programable limits
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Milliohm Meters |
|
Product Number
|
Model 5894 |
|
Product Name
|
Wide Range Precision Ohmmeter |
|
Form Factor
|
Bench top
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Form Factor
Bench top
Display Type
Digital
Resistance
0.0 to 2000 kohms
View Details
Tinsley Precision Instruments
Form Factor
Bench top
Display Type
Digital
Options & Features
Battery powered
View Details
Form Factor
Handheld
Resistance
2.00E-4 to 2 kohms
View Details
Form Factor
Handheld
Display Type
Digital
Display Digits
4 Digits
View Details