Red Pitaya, d.o.o. STEMlab 125-14 External Clock Starter Kit

Description
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users can provide their own clock for the Red Pitaya device through the E2 extension connector..
Description
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users can provide their own clock for the Red Pitaya device through the E2 extension connector..

Suppliers

Company
Product
Description
Supplier Links
STEMlab 125-14 External Clock Starter Kit -  - Red Pitaya, d.o.o.
Solkan, Slovenia
STEMlab 125-14 External Clock Starter Kit
STEMlab 125-14 External Clock Starter Kit
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users can provide their own clock for the Red Pitaya device through the E2 extension connector..

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users can provide their own clock for the Red Pitaya device through the E2 extension connector..

Supplier's Site

Technical Specifications

  Red Pitaya, d.o.o.
Product Category Power Meters
Product Name STEMlab 125-14 External Clock Starter Kit
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Phase Single Phase
Special Measurement Types Max/Min or Peak spike measurement; Temp - RTD (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
Unlock Full Specs
to access all available technical data

Similar Products

CW Power Meters - 9000B - KRYTAR, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Auto-ranging; Battery powered; dB readings
View Details
Analog Power Meters - A03637-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Optical power meter, economical, handheld, laser power and energy - 843-R - Newport MKS
Specs
Form Factor Handheld
Display Type Digital
Output Interface 0-1 V into 100 Ω, mono audio 2.5 mm jack (included)
View Details